Manufacturer: TA-I
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 971264-RM04JTN102
Mounting: SMD (SMT)
Tolerance: 5 %
Resistance: 1 kΩ
Categories: OEM Parts(O-R)
Case / Package: 0402
Popularity: Low
Fake Threat In the Open Market: 53 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 155 °C
Min Operating Temperature: -55 °C
| Win Source Electronics | |
|---|---|
| Product Category | Uncategorized Products |
| Product Number | 971264-RM04JTN102 |
| Product Name | OEM Parts - OEM Parts (O - R) - RM04JTN102 |