T. W. Evans Cordage 3/8"-250' BARE CABLE 7X19 17-601

Description
Top quality galvanized wire cable available in both uncoated and vinyl coated. We stock the most popular sizes for both small industrial and comsumer use. Each spool is individually boxed
Description
Top quality galvanized wire cable available in both uncoated and vinyl coated. We stock the most popular sizes for both small industrial and comsumer use. Each spool is individually boxed

Suppliers

Company
Product
Description
Supplier Links
3/8
Cranston, RI, USA
3/8"-250' BARE CABLE 7X19
17-601
3/8"-250' BARE CABLE 7X19 17-601
Top quality galvanized wire cable available in both uncoated and vinyl coated. We stock the most popular sizes for both small industrial and comsumer use. Each spool is individually boxed

Top quality galvanized wire cable available in both uncoated and vinyl coated. We stock the most popular sizes for both small industrial and comsumer use. Each spool is individually boxed

Supplier's Site

Technical Specifications

  T. W. Evans Cordage
Product Category Wire Rope and Mechanical Cable
Product Number 17-601
Product Name 3/8"-250' BARE CABLE 7X19
Diameter 0.3750 inch (9.52 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Steel Wire Rope 6x19M-FC Rope Ø 3 mm - 101100303050191 - Certex UK
Specs
Application Power and Public Utility
Strength 1099 lbs (499 kg)
Diameter 0.1181 inch (3 mm)
View Details
Wire Rope Lanyards - Loop-Loop - Imao-Fixtureworks
Specs
Application Commercial
Length 6 to 12 inch (152 to 305 mm)
Type Wire Rope or Cable with Attached Fittings
View Details
Flexible Wire Rope -  - Cooner Wire Company
Cooner Wire Company
Specs
Diameter 0.0200 to 0.6030 inch (0.5080 to 15.32 mm)
End Fittings None (Bare Cable)
Strands 3 to 19
View Details
0.034
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Features Plastic
Strength 90 lbs (40.82 kg)
Diameter 0.0340 inch (0.8636 mm)
View Details