T. W. Evans Cordage 1/4"-500' BARE CABLE 7X19 17-402

Description
Top quality galvanized wire cable available in both uncoated and vinyl coated. We stock the most popular sizes for both small industrial and comsumer use. Each spool is individually boxed
Description
Top quality galvanized wire cable available in both uncoated and vinyl coated. We stock the most popular sizes for both small industrial and comsumer use. Each spool is individually boxed

Suppliers

Company
Product
Description
Supplier Links
1/4
Cranston, RI, USA
1/4"-500' BARE CABLE 7X19
17-402
1/4"-500' BARE CABLE 7X19 17-402
Top quality galvanized wire cable available in both uncoated and vinyl coated. We stock the most popular sizes for both small industrial and comsumer use. Each spool is individually boxed

Top quality galvanized wire cable available in both uncoated and vinyl coated. We stock the most popular sizes for both small industrial and comsumer use. Each spool is individually boxed

Supplier's Site

Technical Specifications

  T. W. Evans Cordage
Product Category Wire Rope and Mechanical Cable
Product Number 17-402
Product Name 1/4"-500' BARE CABLE 7X19
Diameter 0.2500 inch (6.35 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Steel Wire Rope 6x19M-FC Rope Ø 32 mm - 101103203250191 - Certex UK
Specs
Application Power and Public Utility
Strength 124989 lbs (56684 kg)
Diameter 1.26 inch (32 mm)
View Details
Wire Rope Lanyards - Loop-Loop - Imao-Fixtureworks
Specs
Application Commercial
Length 6 to 12 inch (152 to 305 mm)
Type Wire Rope or Cable with Attached Fittings
View Details
Wire Rope Lanyards -  - Fairlane Products, Inc.
Fairlane Products, Inc.
Specs
Features Plastic (optional feature)
Diameter 0.0469 to 0.0625 inch (1.19 to 1.59 mm)
Length 6 to 12 inch (152 to 305 mm)
View Details
0.037
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Features Plastic
Strength 120 lbs (54.42 kg)
Diameter 0.0370 inch (0.9398 mm)
View Details