T. W. Evans Cordage 3/32"-500' BARE CABLE 7X7 17-172

Description
Top quality galvanized wire cable available in both uncoated and vinyl coated. We stock the most popular sizes for both small industrial and comsumer use. Each spool is individually boxed
Description
Top quality galvanized wire cable available in both uncoated and vinyl coated. We stock the most popular sizes for both small industrial and comsumer use. Each spool is individually boxed

Suppliers

Company
Product
Description
Supplier Links
3/32
Cranston, RI, USA
3/32"-500' BARE CABLE 7X7
17-172
3/32"-500' BARE CABLE 7X7 17-172
Top quality galvanized wire cable available in both uncoated and vinyl coated. We stock the most popular sizes for both small industrial and comsumer use. Each spool is individually boxed

Top quality galvanized wire cable available in both uncoated and vinyl coated. We stock the most popular sizes for both small industrial and comsumer use. Each spool is individually boxed

Supplier's Site

Technical Specifications

  T. W. Evans Cordage
Product Category Wire Rope and Mechanical Cable
Product Number 17-172
Product Name 3/32"-500' BARE CABLE 7X7
Diameter 0.0938 inch (2.38 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Flexible Wire Rope -  - Cooner Wire Company
Cooner Wire Company
Specs
Diameter 0.0200 to 0.6030 inch (0.5080 to 15.32 mm)
End Fittings None (Bare Cable)
Strands 3 to 19
View Details
0.044
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Features Plastic
Strength 160 lbs (72.56 kg)
Diameter 0.0440 inch (1.12 mm)
View Details
Wire Rope Lanyards -  - Fairlane Products, Inc.
Fairlane Products, Inc.
Specs
Features Plastic (optional feature)
Diameter 0.0469 to 0.0625 inch (1.19 to 1.59 mm)
Length 6 to 12 inch (152 to 305 mm)
View Details
Steel Wire Rope 6x36WS-FC Rope Ø 18 - 101101804270341 - Certex UK
Specs
Application Power and Public Utility
Strength 47208 lbs (21410 kg)
Diameter 0.7087 inch (18 mm)
View Details