T. W. Evans Cordage 1/16"-500' BARE CABLE 7X7 17-102

Description
Top quality galvanized wire cable available in both uncoated and vinyl coated. We stock the most popular sizes for both small industrial and comsumer use. Each spool is individually boxed
Description
Top quality galvanized wire cable available in both uncoated and vinyl coated. We stock the most popular sizes for both small industrial and comsumer use. Each spool is individually boxed

Suppliers

Company
Product
Description
Supplier Links
1/16
Cranston, RI, USA
1/16"-500' BARE CABLE 7X7
17-102
1/16"-500' BARE CABLE 7X7 17-102
Top quality galvanized wire cable available in both uncoated and vinyl coated. We stock the most popular sizes for both small industrial and comsumer use. Each spool is individually boxed

Top quality galvanized wire cable available in both uncoated and vinyl coated. We stock the most popular sizes for both small industrial and comsumer use. Each spool is individually boxed

Supplier's Site

Technical Specifications

  T. W. Evans Cordage
Product Category Wire Rope and Mechanical Cable
Product Number 17-102
Product Name 1/16"-500' BARE CABLE 7X7
Diameter 0.0625 inch (1.59 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Steel Wire Rope 6x19M-FC Rope Ø 36 mm - 101103604250191 - Certex UK
Specs
Application Power and Public Utility
Strength 158259 lbs (71773 kg)
Diameter 1.42 inch (36 mm)
View Details
Flexible Wire Rope -  - Cooner Wire Company
Cooner Wire Company
Specs
Diameter 0.0200 to 0.6030 inch (0.5080 to 15.32 mm)
End Fittings None (Bare Cable)
Strands 3 to 19
View Details
0.044
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Features Plastic
Strength 160 lbs (72.56 kg)
Diameter 0.0440 inch (1.12 mm)
View Details
Wire Rope Lanyards - Loop-Rectangular - Imao-Fixtureworks
Specs
Application Commercial
Length 6 to 12 inch (152 to 305 mm)
Type Wire Rope or Cable with Attached Fittings
View Details