The AMX Series Mag Drive Pump leaps ahead of the competition with the latest heat dissipation technology and six horsepower ratings to choose from. The AMX Series mag drive pump offers some of the highest flow rates seen in the industry. Ultimately this pump will bring you increased productivity, reduce operational costs & downtime and provide peace of mind.
T-Mag pumps are designed to meet the performance requirements of even the most demanding pumping applications. They have been designed and manufactured to the highest standards and are available in a variety of liquid path materials to meet your chemical resistance needs. A T-Mag Mag Drive Pump is ideal for transferring acids, alkalis, hydrocarbons, heat transfer oils, liquid gases, toxic and explosive chemicals in industrial and chemical industries. They are also suitable for pumping low viscosity surfactants, acids and CIP chemicals in pharmaceutical and cosmetic industries. In the food and drink industries they are ideal for handling CIP chemicals, such as sodium hydroxide, nitric acid and hydrogen peroxide and pumping water treatment chemicals.
T-Mag Magnetic Drive Pumps | |
---|---|
Product Category | Liquid Handling Pumps |
Product Number | TM4K |
Product Name | T-Mag Magnetic Drive Pump AMX Series |
Pump Type | Centrifugal Pump; Magnetic Drive Pump; Pool Pump; Utility Pump; Water Treatment Pump |
Discharge Pressure | 28.0 psi (19.69 m of Water) |
Liquid Flow | 70.000 GPM (265.15 L/min) |
Discharge Size | 1.500 inch (38.1 mm) |
Media Temperature | 212 F (100 C) |