T-Global Technology Co., Ltd. Graphite Sheet, 0.13Mm; Thermal Conductivity T Global T62-150-013-165G

Description
GRAPHITE SHEET, 0.13MM; Thermal Conductivity:20W/m.K ; Conductive Material:Graphite Sheet; Thickness:0.13mm; Thermal Impedance:-; Dielectric Strength:-; External Length:150mm; External Width:150mm; Product Range:T62 Series; SVHC:No RoHS Compliant: Yes
Datasheet
Description
GRAPHITE SHEET, 0.13MM; Thermal Conductivity:20W/m.K ; Conductive Material:Graphite Sheet; Thickness:0.13mm; Thermal Impedance:-; Dielectric Strength:-; External Length:150mm; External Width:150mm; Product Range:T62 Series; SVHC:No RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Graphite Sheet, 0.13Mm; Thermal Conductivity T Global - 54M3589 - Newark, An Avnet Company
Chicago, IL, United States
Graphite Sheet, 0.13Mm; Thermal Conductivity T Global
54M3589
Graphite Sheet, 0.13Mm; Thermal Conductivity T Global 54M3589
GRAPHITE SHEET, 0.13MM; Thermal Conductivity:20W/m.K ; Conductive Material:Graphite Sheet; Thickness:0.13mm; Thermal Impedance:-; Dielectric Strength:-; External Length:150mm; External Width:150mm; Product Range:T62 Series; SVHC:No RoHS Compliant: Yes

GRAPHITE SHEET, 0.13MM; Thermal Conductivity:20W/m.K; Conductive Material:Graphite Sheet; Thickness:0.13mm; Thermal Impedance:-; Dielectric Strength:-; External Length:150mm; External Width:150mm; Product Range:T62 Series; SVHC:No RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Thermal Compounds and Thermal Interface Materials
Product Number 54M3589
Product Name Graphite Sheet, 0.13Mm; Thermal Conductivity T Global
Thermal Conductivity 20 W/m-K (11.56 BTU-ft/hr-ft²-F)
Unlock Full Specs
to access all available technical data

Similar Products

Pedigree® - 40 VTC-40F - ELANTAS North America LLC
ELANTAS North America LLC
Specs
Type High Dielectric
Cure / Technology Thermoset; Single Component
Form / Shape Liquid
View Details
Thermal Interface Materials -  - Quantaflex Printed Electronics Inc.
Quantaflex Printed Electronics Inc.
Specs
Form / Shape Liquid; Foam; Gap Filler, Foam in Place Gasket
Industry Electronics; Semiconductors, IC's
Features EMI/RFI Shielding
View Details
Thermal Paste for Electronics - Electrolube ® HTCP Non-Silicone Transfer Compound Plus - MacDermid Alpha Electronics Solutions
Specs
Type High Dielectric
Form / Shape Powder; Grease, Paste
Chemical System Silicone
View Details