T-Global Technology Co., Ltd. Thermal Pad, 1Mm, 2W/m.k, Grey; Thickness T Global PC93-150X150X1.0

Description
THERMAL PAD, 1MM, 2W/M.K, GREY; Thickness:1mm; Conductive Material:-; Thermal Conductivity:2W/m.K; Thermal Impedance:-; Volume Resistivity:-; External Length:150mm; External Width:150mm; Product Range:-; SVHC:No SVHC (15 RoHS Compliant: Yes
Description
THERMAL PAD, 1MM, 2W/M.K, GREY; Thickness:1mm; Conductive Material:-; Thermal Conductivity:2W/m.K; Thermal Impedance:-; Volume Resistivity:-; External Length:150mm; External Width:150mm; Product Range:-; SVHC:No SVHC (15 RoHS Compliant: Yes
Datasheet
Datasheet Summary
Powered by GS/AI

The Thermal Pad, 1mm, 2W/m.k, Grey (part number 40Y2536) is a non-silicone thermal conductive pad designed for effective thermal management in electronic applications. It features a thermal conductivity of 2 W/m.k, providing low thermal impedance that decreases with increased pressure, ensuring efficient heat transfer. The pad is compliant with REACH and RoHS regulations, making it suitable for environmentally conscious projects. This thermal pad has a thickness of 1mm and is available in sheet form. It exhibits a working temperature range of -30 to 150°C and has a dielectric breakdown voltage of 10 kV/mm. The material has a specific gravity of 1.5 g/cm² and demonstrates good elongation properties at 350%. Additionally, it is available with an adhesive backing for ease of application. The pad is suitable for a variety of electronic components, including ICs, CPUs, MOSFETs, LEDs, and various consumer electronics such as notebooks and telecom devices. Its long-term stability and silicone-free composition make it a reliable choice for thermal interface applications.

Datasheet Summary
Powered by GS/AI

The Thermal Pad, 1mm, 2W/m.k, Grey (part number 40Y2536) is a non-silicone thermal conductive pad designed for effective thermal management in electronic applications. It features a thermal conductivity of 2 W/m.k, providing low thermal impedance that decreases with increased pressure, ensuring efficient heat transfer. The pad is compliant with REACH and RoHS regulations, making it suitable for environmentally conscious projects. This thermal pad has a thickness of 1mm and is available in sheet form. It exhibits a working temperature range of -30 to 150°C and has a dielectric breakdown voltage of 10 kV/mm. The material has a specific gravity of 1.5 g/cm² and demonstrates good elongation properties at 350%. Additionally, it is available with an adhesive backing for ease of application. The pad is suitable for a variety of electronic components, including ICs, CPUs, MOSFETs, LEDs, and various consumer electronics such as notebooks and telecom devices. Its long-term stability and silicone-free composition make it a reliable choice for thermal interface applications.

Suppliers

Company
Product
Description
Supplier Links
Thermal Pad, 1Mm, 2W/m.k, Grey; Thickness T Global - 40Y2536 - Newark, An Avnet Company
Chicago, IL, United States
Thermal Pad, 1Mm, 2W/m.k, Grey; Thickness T Global
40Y2536
Thermal Pad, 1Mm, 2W/m.k, Grey; Thickness T Global 40Y2536
THERMAL PAD, 1MM, 2W/M.K, GREY; Thickness:1mm; Conductive Material:-; Thermal Conductivity:2W/m.K; Thermal Impedance:-; Volume Resistivity:-; External Length:150mm; External Width:150mm; Product Range:-; SVHC:No SVHC (15 RoHS Compliant: Yes

THERMAL PAD, 1MM, 2W/M.K, GREY; Thickness:1mm; Conductive Material:-; Thermal Conductivity:2W/m.K; Thermal Impedance:-; Volume Resistivity:-; External Length:150mm; External Width:150mm; Product Range:-; SVHC:No SVHC (15 RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Thermal Compounds and Thermal Interface Materials
Product Number 40Y2536
Product Name Thermal Pad, 1Mm, 2W/m.k, Grey; Thickness T Global
Thermal Conductivity 2 W/m-K (1.16 BTU-ft/hr-ft²-F)
Unlock Full Specs
to access all available technical data

Similar Products

Ripley™ - E 468-2-7-55F - ELANTAS North America LLC
ELANTAS North America LLC
Specs
Type High Dielectric
Cure / Technology Thermoset; Single Component
Form / Shape Liquid
View Details
Thermal Pads - 606970 - RS Components, Ltd.
RS Components, Ltd.
Specs
Thermal Conductivity 9 W/m-K (5.2 BTU-ft/hr-ft²-F)
View Details
Thermal Interface Materials -  - Quantaflex Printed Electronics Inc.
Quantaflex Printed Electronics Inc.
Specs
Form / Shape Liquid; Foam; Gap Filler, Foam in Place Gasket
Industry Electronics; Semiconductors, IC's
Features EMI/RFI Shielding
View Details
High-Reliability Thermoplastic Adhesives for Microelectronics - STAYSTIK ® 672 - MacDermid Alpha Electronics Solutions
Specs
Cure / Technology Thermoplastic / Hot Melt; Thermoset
Industry Electronics; Semiconductors, IC's
View Details