T-Global Technology Co., Ltd. Gap Filler, 2Mm Sheet; Insulator Body Material T Global L375-150-2.0A

Description
GAP FILLER, 2MM SHEET; Insulator Body Material:Carbon; Thermal Conductivity:1.6W/m. K; Breakdown Voltage Vbr:-; Thickness:2mm; Volume Resistivity:-; Thermal Impedance:-; Dielectric Strength:-; Product Range:L375 Series; SVHC:No SVHC RoHS Compliant: Yes
Datasheet
Description
GAP FILLER, 2MM SHEET; Insulator Body Material:Carbon; Thermal Conductivity:1.6W/m. K; Breakdown Voltage Vbr:-; Thickness:2mm; Volume Resistivity:-; Thermal Impedance:-; Dielectric Strength:-; Product Range:L375 Series; SVHC:No SVHC RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Gap Filler, 2Mm Sheet; Insulator Body Material T Global - 53M8233 - Newark, An Avnet Company
Chicago, IL, United States
Gap Filler, 2Mm Sheet; Insulator Body Material T Global
53M8233
Gap Filler, 2Mm Sheet; Insulator Body Material T Global 53M8233
GAP FILLER, 2MM SHEET; Insulator Body Material:Carbon; Thermal Conductivity:1.6W/m. K; Breakdown Voltage Vbr:-; Thickness:2mm; Volume Resistivity:-; Thermal Impedance:-; Dielectric Strength:-; Product Range:L375 Series; SVHC:No SVHC RoHS Compliant: Yes

GAP FILLER, 2MM SHEET; Insulator Body Material:Carbon; Thermal Conductivity:1.6W/m.K; Breakdown Voltage Vbr:-; Thickness:2mm; Volume Resistivity:-; Thermal Impedance:-; Dielectric Strength:-; Product Range:L375 Series; SVHC:No SVHC RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Thermal Compounds and Thermal Interface Materials
Product Number 53M8233
Product Name Gap Filler, 2Mm Sheet; Insulator Body Material T Global
Thermal Conductivity 1.6 W/m-K (0.9245 BTU-ft/hr-ft²-F)
Unlock Full Specs
to access all available technical data

Similar Products

Heat Transfer Compound - T-3 - Thermon, Inc
Specs
Cure / Technology Single Component
Form / Shape Grease, Paste; Gap Filler, Foam in Place Gasket
Use Temperature 32 to 850 F (0 to 454 C)
View Details
Silicone Adhesive Features High Thermal Conductivity & Electrical Insulation - MasterSil 153AO - Master Bond, Inc.
Specs
Type High Dielectric
Cure / Technology Thermoset; Two Component  ; Room Temperature Vulcanizing or Curing
Form / Shape Liquid
View Details
Thermal Interface Materials -  - Quantaflex Printed Electronics Inc.
Quantaflex Printed Electronics Inc.
Specs
Form / Shape Liquid; Foam; Gap Filler, Foam in Place Gasket
Industry Electronics; Semiconductors, IC's
Features EMI/RFI Shielding
View Details