T-Global Technology Co., Ltd. Gap Filler, 2Mm Sheet; Thermal Conductivity T Global L373S-150-2.0

Description
GAP FILLER, 2MM SHEET; Thermal Conductivity:1.4W/m. K; Conductive Material:-; Thickness:2mm; Thermal Impedance:-; Dielectric Strength:-; External Length:-; External Width:150mm; Product Range:L373S Series; SVHC:No SVHC (15-Jan-2018); RoHS Compliant: Yes
Datasheet
Description
GAP FILLER, 2MM SHEET; Thermal Conductivity:1.4W/m. K; Conductive Material:-; Thickness:2mm; Thermal Impedance:-; Dielectric Strength:-; External Length:-; External Width:150mm; Product Range:L373S Series; SVHC:No SVHC (15-Jan-2018); RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Gap Filler, 2Mm Sheet; Thermal Conductivity T Global - 53M8230 - Newark, An Avnet Company
Chicago, IL, United States
Gap Filler, 2Mm Sheet; Thermal Conductivity T Global
53M8230
Gap Filler, 2Mm Sheet; Thermal Conductivity T Global 53M8230
GAP FILLER, 2MM SHEET; Thermal Conductivity:1.4W/m. K; Conductive Material:-; Thickness:2mm; Thermal Impedance:-; Dielectric Strength:-; External Length:-; External Width:150mm; Product Range:L373S Series; SVHC:No SVHC (15-Jan-2018); RoHS Compliant: Yes

GAP FILLER, 2MM SHEET; Thermal Conductivity:1.4W/m.K; Conductive Material:-; Thickness:2mm; Thermal Impedance:-; Dielectric Strength:-; External Length:-; External Width:150mm; Product Range:L373S Series; SVHC:No SVHC (15-Jan-2018); RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Thermal Compounds and Thermal Interface Materials
Product Number 53M8230
Product Name Gap Filler, 2Mm Sheet; Thermal Conductivity T Global
Thermal Conductivity 1.4 W/m-K (0.8089 BTU-ft/hr-ft²-F)
Unlock Full Specs
to access all available technical data

Similar Products

New arrival thermal conductive silicone pad for PCB LED - SF500FG - Dongguan Sheen Electronic Technology Co., Ltd.
Dongguan Sheen Electronic Technology Co., Ltd.
Specs
Form / Shape Pad
Industry Electronics
Use Temperature -58 to 392 F (-50 to 200 C)
View Details
Formulations - Applications - Thermally Conductive - DISSIPATOR 745D - 745D - Hernon Manufacturing, Inc.
Specs
Cure / Technology Room Temperature Vulcanizing or Curing
Industry Aerospace; Automotive; Electronics; Electric Power; Military; OEM or Industrial
View Details
One Component Thermally Conductive Epoxy Film - FL901AO - Master Bond, Inc.
Specs
Type High Dielectric
Cure / Technology Thermoset; Single Component
Chemical System Epoxy
View Details