T-Global Technology Co., Ltd. Gap Filler, 1.5Mm Sheet; Thermal Conductivity T Global L373S-150-1.5

Description
GAP FILLER, 1.5MM SHEET; Thermal Conductivity:1.6W/m. K; Conductive Material:-; Thickness:1.5mm; Thermal Impedance:-; Dielectric Strength:-; External Length:-; External Width:150mm; Product Range:L373S Series; SVHC:No SVHC RoHS Compliant: Yes
Datasheet
Description
GAP FILLER, 1.5MM SHEET; Thermal Conductivity:1.6W/m. K; Conductive Material:-; Thickness:1.5mm; Thermal Impedance:-; Dielectric Strength:-; External Length:-; External Width:150mm; Product Range:L373S Series; SVHC:No SVHC RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Gap Filler, 1.5Mm Sheet; Thermal Conductivity T Global - 53M8229 - Newark, An Avnet Company
Chicago, IL, United States
Gap Filler, 1.5Mm Sheet; Thermal Conductivity T Global
53M8229
Gap Filler, 1.5Mm Sheet; Thermal Conductivity T Global 53M8229
GAP FILLER, 1.5MM SHEET; Thermal Conductivity:1.6W/m. K; Conductive Material:-; Thickness:1.5mm; Thermal Impedance:-; Dielectric Strength:-; External Length:-; External Width:150mm; Product Range:L373S Series; SVHC:No SVHC RoHS Compliant: Yes

GAP FILLER, 1.5MM SHEET; Thermal Conductivity:1.6W/m.K; Conductive Material:-; Thickness:1.5mm; Thermal Impedance:-; Dielectric Strength:-; External Length:-; External Width:150mm; Product Range:L373S Series; SVHC:No SVHC RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Thermal Compounds and Thermal Interface Materials
Product Number 53M8229
Product Name Gap Filler, 1.5Mm Sheet; Thermal Conductivity T Global
Thermal Conductivity 1.6 W/m-K (0.9245 BTU-ft/hr-ft²-F)
Unlock Full Specs
to access all available technical data

Similar Products

Formulations - Chemistries - Thermally Conductive Adhesives - DISSIPATOR 746D - 746D - Hernon Manufacturing, Inc.
Specs
Cure / Technology Room Temperature Vulcanizing or Curing
Chemical System Silicone
Industry Aerospace; Automotive; Electronics; Electric Power; Military; OEM or Industrial
View Details
Precision Camera Module Adhesive Solutions - ALPHA ® HiTech ® AD13-9521B - MacDermid Alpha Electronics Solutions
Specs
Cure / Technology Single Component
Form / Shape Liquid
Industry Electronics; Semiconductors, IC's
View Details
One Component Toughened Epoxy System For Bonding And Sealing - Supreme 17HT - Master Bond, Inc.
Specs
Type High Dielectric
Cure / Technology Thermoset; Single Component
Form / Shape Liquid
View Details
2-Part, Silicone Potting Compound and Encapsulant, UL Listed - QSil-563 - CHT USA Inc.
Specs
Cure / Technology Two Component  ; Addition
Industry Automotive; Electronics
Features Flame Retardant; UL Rating
View Details