T-Global Technology Co., Ltd. Gap Filler, 2Mm Sheet; Insulator Body Material T Global H486-150-2.0A

Description
GAP FILLER, 2MM SHEET; Insulator Body Material:Pyrolytic Graphite Sheet; Thermal Conductivity:3.2W/m. K; Breakdown Voltage Vbr:-; Thickness:2mm; Volume Resistivity:-; Thermal Impedance:-; Dielectric Strength:7kV/mm; Product Range:- RoHS Compliant: Yes
Datasheet
Description
GAP FILLER, 2MM SHEET; Insulator Body Material:Pyrolytic Graphite Sheet; Thermal Conductivity:3.2W/m. K; Breakdown Voltage Vbr:-; Thickness:2mm; Volume Resistivity:-; Thermal Impedance:-; Dielectric Strength:7kV/mm; Product Range:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Gap Filler, 2Mm Sheet; Insulator Body Material T Global - 53M7867 - Newark, An Avnet Company
Chicago, IL, United States
Gap Filler, 2Mm Sheet; Insulator Body Material T Global
53M7867
Gap Filler, 2Mm Sheet; Insulator Body Material T Global 53M7867
GAP FILLER, 2MM SHEET; Insulator Body Material:Pyrolytic Graphite Sheet; Thermal Conductivity:3.2W/m. K; Breakdown Voltage Vbr:-; Thickness:2mm; Volume Resistivity:-; Thermal Impedance:-; Dielectric Strength:7kV/mm; Product Range:- RoHS Compliant: Yes

GAP FILLER, 2MM SHEET; Insulator Body Material:Pyrolytic Graphite Sheet; Thermal Conductivity:3.2W/m.K; Breakdown Voltage Vbr:-; Thickness:2mm; Volume Resistivity:-; Thermal Impedance:-; Dielectric Strength:7kV/mm; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Thermal Compounds and Thermal Interface Materials
Product Number 53M7867
Product Name Gap Filler, 2Mm Sheet; Insulator Body Material T Global
Thermal Conductivity 3.2 W/m-K (1.85 BTU-ft/hr-ft²-F)
Unlock Full Specs
to access all available technical data

Similar Products

SY300 Series Aerogel Insulation Film - SY300 - Dongguan Sheen Electronic Technology Co., Ltd.
Dongguan Sheen Electronic Technology Co., Ltd.
Specs
Form / Shape Gel
Industry Electronics
Use Temperature -40 to 266 F (-40 to 130 C)
View Details
Formulations - Applications - Thermally Conductive - Dissipator 745 - 745PT - Hernon Manufacturing, Inc.
Specs
Cure / Technology Room Temperature Vulcanizing or Curing
Industry Aerospace; Automotive; Electronics; Electric Power; Military; OEM or Industrial
View Details
Two Component Silver Conductive Epoxy - EP77M-1 - Master Bond, Inc.
Specs
Cure / Technology Thermoset; Two Component  
Form / Shape Grease, Paste; Gap Filler, Foam in Place Gasket
Chemical System Epoxy
View Details
Pedigree® - 40 VTC-40F - ELANTAS North America LLC
ELANTAS North America LLC
Specs
Type High Dielectric
Cure / Technology Thermoset; Single Component
Form / Shape Liquid
View Details