T-Global Technology Co., Ltd. Gap Filler, 1.5Mm Sheet; Insulator Body Material T Global H482-150-1.5A

Description
GAP FILLER, 1.5MM SHEET; Insulator Body Material:Pyrolytic Graphite Sheet; Thermal Conductivity:2.2W/m. K; Breakdown Voltage Vbr:-; Thickness:1.5mm; Volume Resistivity:-; Thermal Impedance:-; Dielectric Strength:5kV/mm; Length:150mm RoHS Compliant: Yes
Datasheet
Description
GAP FILLER, 1.5MM SHEET; Insulator Body Material:Pyrolytic Graphite Sheet; Thermal Conductivity:2.2W/m. K; Breakdown Voltage Vbr:-; Thickness:1.5mm; Volume Resistivity:-; Thermal Impedance:-; Dielectric Strength:5kV/mm; Length:150mm RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Gap Filler, 1.5Mm Sheet; Insulator Body Material T Global - 53M7862 - Newark, An Avnet Company
Chicago, IL, United States
Gap Filler, 1.5Mm Sheet; Insulator Body Material T Global
53M7862
Gap Filler, 1.5Mm Sheet; Insulator Body Material T Global 53M7862
GAP FILLER, 1.5MM SHEET; Insulator Body Material:Pyrolytic Graphite Sheet; Thermal Conductivity:2.2W/m. K; Breakdown Voltage Vbr:-; Thickness:1.5mm; Volume Resistivity:-; Thermal Impedance:-; Dielectric Strength:5kV/mm; Length:150mm RoHS Compliant: Yes

GAP FILLER, 1.5MM SHEET; Insulator Body Material:Pyrolytic Graphite Sheet; Thermal Conductivity:2.2W/m.K; Breakdown Voltage Vbr:-; Thickness:1.5mm; Volume Resistivity:-; Thermal Impedance:-; Dielectric Strength:5kV/mm; Length:150mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Thermal Compounds and Thermal Interface Materials
Product Number 53M7862
Product Name Gap Filler, 1.5Mm Sheet; Insulator Body Material T Global
Thermal Conductivity 2.2 W/m-K (1.27 BTU-ft/hr-ft²-F)
Unlock Full Specs
to access all available technical data

Similar Products

Thermal Interface Materials -  - Quantaflex Printed Electronics Inc.
Quantaflex Printed Electronics Inc.
Specs
Form / Shape Liquid; Foam; Gap Filler, Foam in Place Gasket
Industry Electronics; Semiconductors, IC's
Features EMI/RFI Shielding
View Details
Ultra-high thermal conductivity thermal gel - SE50 - Dongguan Sheen Electronic Technology Co., Ltd.
Dongguan Sheen Electronic Technology Co., Ltd.
Specs
Form / Shape Gel
Chemical System Silicone
Industry Electronics
View Details
Highly Thermally Conductive, Non-reactive Silicone-based Grease - SARCON ® SG07SL - Fujipoly® America Corp.
Specs
Form / Shape Grease, Paste
Chemical System Silicone
Industry Electronics; Semiconductors, IC's
View Details
2-Part, Silicone Potting Compound and Encapsulant, UL Listed - QSil-563 - CHT USA Inc.
Specs
Cure / Technology Two Component  ; Addition
Industry Automotive; Electronics
Features Flame Retardant; UL Rating
View Details