Synzen RF Antennas SZP-C-2L24

Description
ATRIA R - 4G LTE LOW PROFILE SMD
Request a Quote Datasheet
Description
ATRIA R - 4G LTE LOW PROFILE SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Antennas - 5122-SZP-C-2L24TR-ND - DigiKey
Thief River Falls, MN, United States
ATRIA R - 4G LTE LOW PROFILE SMD

ATRIA R - 4G LTE LOW PROFILE SMD

Buy Now Datasheet
RF Antennas - 5122-SZP-C-2L24CT-ND - DigiKey
Thief River Falls, MN, United States
ATRIA R - 4G LTE LOW PROFILE SMD

ATRIA R - 4G LTE LOW PROFILE SMD

Buy Now Datasheet
RF Antennas - 5122-SZP-C-2L24DKR-ND - DigiKey
Thief River Falls, MN, United States
ATRIA R - 4G LTE LOW PROFILE SMD

ATRIA R - 4G LTE LOW PROFILE SMD

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Antennas
Product Number 5122-SZP-C-2L24TR-ND
Product Name RF Antennas
Applications Cellular or PCS Terminal; Modem or Wireless Network; 2G, 3G, 4G, LTE, M2M, NB-IOT
Unlock Full Specs
to access all available technical data

Similar Products

ANTA7000 2.4 GHz Antenna -  - Sensata Technologies
Sensata Technologies
Specs
Polarization Vertical
Primary Frequency Range 2400.0 MHz
Gain 2.14 dB
View Details
iANT214 - iant214 - BARTEC
Specs
Polarization Other;

iANT214-2400 & 5000: Vertical
iANT214-2400D: +/- 45° slant (2×2 MIMO)

Primary Frequency Range 5975.0 MHz
Operating Temperature -40 to 80 F (-40 to 26.67 C)
View Details
RF Antennas - 758-910 - Quarktwin Technology Ltd.
Specs
Applications GSM
Technology Type Whip; Whip, Straight
View Details
Multi-Band Antennas - 2107144 - RS Components, Ltd.
Specs
Applications Multi-band
Pattern Type Omni directional
Primary Frequency Range 698.0 to ? MHz
View Details