Synzen RF Antennas SZP-C-2L14

Description
788.5MHz, 1.4725GHz, 1.955GHz, 2.35GHz, 2.595GHz, 3.75GHz 2G, 3G, 4G, 5G, LTE Chip RF Antenna 617MHz ~ 960MHz, 1.427GHz ~ 1.518GHz, 1.71GHz ~ 2.2GHz, 2.3GHz ~ 2.4GHz, 2.5GHz ~ 2.69GHz, 3.3GHz ~ 4.2GHz 1.47dBi, 0.01dBi, 2.82dBi, 3.69dBi, 3.26dBi, 5.91dBi Solder Surface Mount
Description
788.5MHz, 1.4725GHz, 1.955GHz, 2.35GHz, 2.595GHz, 3.75GHz 2G, 3G, 4G, 5G, LTE Chip RF Antenna 617MHz ~ 960MHz, 1.427GHz ~ 1.518GHz, 1.71GHz ~ 2.2GHz, 2.3GHz ~ 2.4GHz, 2.5GHz ~ 2.69GHz, 3.3GHz ~ 4.2GHz 1.47dBi, 0.01dBi, 2.82dBi, 3.69dBi, 3.26dBi, 5.91dBi Solder Surface Mount

Suppliers

Company
Product
Description
Supplier Links
RF Antennas - SZP-C-2L14 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
RF Antennas
SZP-C-2L14
RF Antennas SZP-C-2L14
788.5MHz, 1.4725GHz, 1.955GHz, 2.35GHz, 2.595GHz, 3.75GHz 2G, 3G, 4G, 5G, LTE Chip RF Antenna 617MHz ~ 960MHz, 1.427GHz ~ 1.518GHz, 1.71GHz ~ 2.2GHz, 2.3GHz ~ 2.4GHz, 2.5GHz ~ 2.69GHz, 3.3GHz ~ 4.2GHz 1.47dBi, 0.01dBi, 2.82dBi, 3.69dBi, 3.26dBi, 5.91dBi Solder Surface Mount

788.5MHz, 1.4725GHz, 1.955GHz, 2.35GHz, 2.595GHz, 3.75GHz 2G, 3G, 4G, 5G, LTE Chip RF Antenna 617MHz ~ 960MHz, 1.427GHz ~ 1.518GHz, 1.71GHz ~ 2.2GHz, 2.3GHz ~ 2.4GHz, 2.5GHz ~ 2.69GHz, 3.3GHz ~ 4.2GHz 1.47dBi, 0.01dBi, 2.82dBi, 3.69dBi, 3.26dBi, 5.91dBi Solder Surface Mount

Buy Now

Technical Specifications

  Quarktwin Technology Ltd.
Product Category Antennas
Product Number SZP-C-2L14
Product Name RF Antennas
Applications 2G, 3G, 4G, 5G, LTE
Unlock Full Specs
to access all available technical data

Similar Products

Xbeam™ XL EX 2 - 6 GHz - xbeam a ex 1 1 - BARTEC
Specs
Polarization Other;

Vertical

Primary Frequency Range 2000.0 to 6000.0 MHz
Power 6 watts
View Details
433MHz PCB Flexible Internal Antenna With 1.13mm Cable (L-10CM) + UFL Connector - ET-433FPC-5L10CP10-U - Eteily Technologies India Pvt. Ltd.
Specs
Pattern Type Omni directional
Primary Frequency Range 433.0 MHz
Gain 3 dB
View Details
RF Antennas - 2946-758-966-ND - DigiKey
Specs
Applications Cellular or PCS Terminal; Modem or Wireless Network; GSM, UMTS
Primary Frequency Range 850.0 to 2100.0 MHz
Technology Type Dome
View Details
2 suppliers
RF Antennas - NN01-107 - Quarktwin Technology Ltd.
Specs
Applications UWB
Technology Type Chip
View Details