ADARA1 - TRI BAND WI-FI SMD CHIP
ADARA1 - TRI BAND WI-FI SMD CHIP
ADARA1 - TRI BAND WI-FI SMD CHIP
2.45GHz, 5.5GHz, 6.525GHz Wi-Fi Chip RF Antenna 2.4GHz ~ 2.5GHz, 5.15GHz ~ 5.85GHz, 5.925GHz ~ 7.125GHz 0.8dBi, 2.48dBi, 2.82dBi Solder Surface Mount
| DigiKey | Quarktwin Technology Ltd. | |
|---|---|---|
| Product Category | Antennas | Antennas |
| Product Number | 5122-SZP-C-1W11TR-ND | SZP-C-1W11 |
| Product Name | RF Antennas | RF Antennas |
| Applications | Modem or Wireless Network; M2M, Wi-Fi, WLAN | Wi-Fi |
| Primary Frequency Range | 2450.0 to 6525.0 MHz | |
| Gain | 0.8000 to 2.82 dB |