Synzen RF Antennas SZP-C-0G02

Description
LODESTAR - GNSS SMD CHIP ANTENNA
Request a Quote Datasheet
Description
LODESTAR - GNSS SMD CHIP ANTENNA
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Antennas - 5122-SZP-C-0G02DKR-ND - DigiKey
Thief River Falls, MN, United States
LODESTAR - GNSS SMD CHIP ANTENNA

LODESTAR - GNSS SMD CHIP ANTENNA

Buy Now Datasheet
RF Antennas - 5122-SZP-C-0G02TR-ND - DigiKey
Thief River Falls, MN, United States
LODESTAR - GNSS SMD CHIP ANTENNA

LODESTAR - GNSS SMD CHIP ANTENNA

Buy Now Datasheet
RF Antennas - 5122-SZP-C-0G02CT-ND - DigiKey
Thief River Falls, MN, United States
LODESTAR - GNSS SMD CHIP ANTENNA

LODESTAR - GNSS SMD CHIP ANTENNA

Buy Now Datasheet
RF Antennas - SZP-C-0G02 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
RF Antennas
SZP-C-0G02
RF Antennas SZP-C-0G02
1.561GHz, 1.575GHz, 1.602GHz Beidou, Galileo, GLONASS, GPS Chip RF Antenna 1.559GHz ~ 1.610GHz 0.5dBi Solder Surface Mount

1.561GHz, 1.575GHz, 1.602GHz Beidou, Galileo, GLONASS, GPS Chip RF Antenna 1.559GHz ~ 1.610GHz 0.5dBi Solder Surface Mount

Buy Now Datasheet

Technical Specifications

  DigiKey Quarktwin Technology Ltd.
Product Category Antennas Antennas
Product Number 5122-SZP-C-0G02DKR-ND SZP-C-0G02
Product Name RF Antennas RF Antennas
Applications GPS; Beidou, Galileo, GLONASS, GNSS, GPS, M2M Beidou, Galileo, GLONASS, GPS
Primary Frequency Range 1580.0 MHz
Gain 0.5000 dB
VSWR 1.7 :1
Unlock Full Specs
to access all available technical data

Similar Products

VHF/UHF Antenna Kit - Model TV-2 - A.H. Systems Inc.
Specs
Applications RF Testing; TV or Radio Broadcast
Pattern Type Omni directional
Polarization Linear
View Details
ANTA7000 2.4 GHz Antenna -  - Sensata Technologies
Sensata Technologies
Specs
Polarization Vertical
Primary Frequency Range 2400.0 MHz
Gain 2.14 dB
View Details
RF Antennas - 2946-758-966-ND - DigiKey
Specs
Applications Cellular or PCS Terminal; Modem or Wireless Network; GSM, UMTS
Primary Frequency Range 850.0 to 2100.0 MHz
Technology Type Dome
View Details
2 suppliers