Synzen RF Antennas SZK-C-3L32

Description
PETRA2 - 4G LTE/NB-IOT FPC ANTEN
Request a Quote Datasheet
Description
PETRA2 - 4G LTE/NB-IOT FPC ANTEN
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Antennas - 5122-SZK-C-3L32-ND - DigiKey
Thief River Falls, MN, United States
PETRA2 - 4G LTE/NB-IOT FPC ANTEN

PETRA2 - 4G LTE/NB-IOT FPC ANTEN

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Antennas
Product Number 5122-SZK-C-3L32-ND
Product Name RF Antennas
Applications Cellular or PCS Terminal; Modem or Wireless Network; 4G, LTE, NB-IOT
Primary Frequency Range 829.0 to 2590.0 MHz
Gain 2.6 to 4.15 dB
Unlock Full Specs
to access all available technical data

Similar Products

ANTA7000 2.4 GHz Antenna -  - Sensata Technologies
Sensata Technologies
Specs
Polarization Vertical
Primary Frequency Range 2400.0 MHz
Gain 2.14 dB
View Details
Mini Survey Tripleband GNSS Antenna - AS-ANT3B-MINISUR-L1L2L5-25SMA-00 - ArduSimple
Specs
Gain 40 dB
VSWR 2 :1
Operating Temperature -40 to 185 F (-40 to 85 C)
View Details
RF Antennas - 2330-EC3158-ND - DigiKey
ifm efector inc.
Specs
Applications Cellular or PCS Terminal; GPS; BeiDou, Galileo, GLONASS, GNSS, LTE
Primary Frequency Range 829.0 to 2495.0 MHz
Technology Type Dome
View Details
mmWave OTA Antenna Test System for Far Field up to 158cm -  - Copper Mountain Technologies
Specs
Applications Aerospace or Military; Satellite Communications; Vehicular
Primary Frequency Range 220000.0 MHz
Additional Features Military or Aerospace Specifications
View Details