Synzen RF Antennas SZK-C-2L20

Description
PETRA - 4G LTE/NB-IOT FPC ANTENN
Request a Quote Datasheet
Description
PETRA - 4G LTE/NB-IOT FPC ANTENN
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Antennas - 5122-SZK-C-2L20-ND - DigiKey
Thief River Falls, MN, United States
PETRA - 4G LTE/NB-IOT FPC ANTENN

PETRA - 4G LTE/NB-IOT FPC ANTENN

Buy Now Datasheet
RF Antennas - SZK-C-2L20 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
RF Antennas
SZK-C-2L20
RF Antennas SZK-C-2L20
829MHz, 1.955GHz, 2.35GHz, 2.595GHz 2G, 3G, 4G, LTE, NB-IOT Flat Patch RF Antenna 698MHz ~ 960MHz, 1.71GHz ~ 2.2GHz, 2.3GHz ~ 2.4GHz, 2.5GHz ~ 2.69GHz 3.35dBi, 2.37dBi, 2.21dBi, 2.59dBi U.FL (UMCC), IPEX MHF1 Adhesive

829MHz, 1.955GHz, 2.35GHz, 2.595GHz 2G, 3G, 4G, LTE, NB-IOT Flat Patch RF Antenna 698MHz ~ 960MHz, 1.71GHz ~ 2.2GHz, 2.3GHz ~ 2.4GHz, 2.5GHz ~ 2.69GHz 3.35dBi, 2.37dBi, 2.21dBi, 2.59dBi U.FL (UMCC), IPEX MHF1 Adhesive

Buy Now

Technical Specifications

  DigiKey Quarktwin Technology Ltd.
Product Category Antennas Antennas
Product Number 5122-SZK-C-2L20-ND SZK-C-2L20
Product Name RF Antennas RF Antennas
Applications Cellular or PCS Terminal; Modem or Wireless Network; 2G, 3G, 4G, LTE, M2M, NB-IOT 2G, 3G, 4G, LTE, NB-IOT
Unlock Full Specs
to access all available technical data

Similar Products

Antennas - 001-0010 - TE Connectivity
TE Connectivity
Specs
Applications Wi-Fi
Pattern Type Omni directional
Primary Frequency Range 2400.0 to 2500.0 MHz
View Details
4 suppliers
ANTA7000 2.4 GHz Antenna -  - Sensata Technologies
Sensata Technologies
Specs
Polarization Vertical
Primary Frequency Range 2400.0 MHz
Gain 2.14 dB
View Details
RF Antennas - 2115-NN02-232TR-ND - DigiKey
Specs
Applications Cellular or PCS Terminal; Modem or Wireless Network; DCS, GSM, LTE, PCS, UMTS
Primary Frequency Range 700.0 to 2600.0 MHz
Gain 0.3000 to 3.8 dB
View Details
2 suppliers