ELECTRA - NB-IOT FPC ANTENNA WIT
| DigiKey | |
|---|---|
| Product Category | Antennas |
| Product Number | 5122-SZK-C-2C04-ND |
| Product Name | RF Antennas |
| Applications | Cellular or PCS Terminal; Modem or Wireless Network; 2G, 3G, 4G, LTE, M2M, NB-IOT |
| Primary Frequency Range | 892.0 to 1960.0 MHz |
| Gain | 2.03 to 3.83 dB |
iANT214-2400 & 5000: Vertical
iANT214-2400D: +/- 45° slant (2×2 MIMO)