Synzen RF Antennas SZK-C-0W08

Description
MIRA - TRI-BAND WI-FI FPC ANTENN
Request a Quote Datasheet
Description
MIRA - TRI-BAND WI-FI FPC ANTENN
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Antennas - 5122-SZK-C-0W08-ND - DigiKey
Thief River Falls, MN, United States
MIRA - TRI-BAND WI-FI FPC ANTENN

MIRA - TRI-BAND WI-FI FPC ANTENN

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Antennas
Product Number 5122-SZK-C-0W08-ND
Product Name RF Antennas
Applications Modem or Wireless Network; 802.11a/b/g/n/ac, M2M, Wi-Fi, WLAN
Primary Frequency Range 2450.0 to 6530.0 MHz
Gain 3.4 to 4.85 dB
VSWR 1.85 to 3.2 :1
Unlock Full Specs
to access all available technical data

Similar Products

Xbeam™ A EX 2.4GHz & 5.0GHz - xbeam a ex - BARTEC
Specs
Polarization Other;

Vertical

Primary Frequency Range 2400.0 to 5800.0 MHz
Power 2 watts
View Details
ANTA7000 2.4 GHz Antenna -  - Sensata Technologies
Sensata Technologies
Specs
Polarization Vertical
Primary Frequency Range 2400.0 MHz
Gain 2.14 dB
View Details
Specs
Polarization Linear
Primary Frequency Range 698.0 to 3800.0 MHz
Gain 2.4 dB
View Details
Antenna - 758-974 - WAGO
Specs
Primary Frequency Range 617.0 to 6000.0 MHz
View Details
3 suppliers