Synzen RF Antennas SZK-C-0M02

Description
915MHz ISM Flat Patch RF Antenna 902MHz ~ 928MHz 1.2dBi U.FL (UMCC), IPEX MHF3 Adhesive
Datasheet
Description
915MHz ISM Flat Patch RF Antenna 902MHz ~ 928MHz 1.2dBi U.FL (UMCC), IPEX MHF3 Adhesive
Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Antennas - SZK-C-0M02 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
RF Antennas
SZK-C-0M02
RF Antennas SZK-C-0M02
915MHz ISM Flat Patch RF Antenna 902MHz ~ 928MHz 1.2dBi U.FL (UMCC), IPEX MHF3 Adhesive

915MHz ISM Flat Patch RF Antenna 902MHz ~ 928MHz 1.2dBi U.FL (UMCC), IPEX MHF3 Adhesive

Buy Now Datasheet

Technical Specifications

  Quarktwin Technology Ltd.
Product Category Antennas
Product Number SZK-C-0M02
Product Name RF Antennas
Applications ISM
Unlock Full Specs
to access all available technical data

Similar Products

RF Antennas - 590-1007-ND - DigiKey
Specs
Applications RF Antennas
Primary Frequency Range 2400.0 MHz
Gain 5 dB
View Details
2 suppliers
VHF/UHF Antenna Kit - Model TV-1 - A.H. Systems Inc.
Specs
Applications RF Testing; TV or Radio Broadcast
Pattern Type Omni directional
Polarization Linear
View Details
ANTA7000 2.4 GHz Antenna -  - Sensata Technologies
Sensata Technologies
Specs
Polarization Vertical
Primary Frequency Range 2400.0 MHz
Gain 2.14 dB
View Details
RF Antennas - 2946-758-966-ND - DigiKey
Specs
Applications Cellular or PCS Terminal; Modem or Wireless Network; GSM, UMTS
Primary Frequency Range 850.0 to 2100.0 MHz
Technology Type Dome
View Details
2 suppliers