Synzen RF Antennas SZC-C-3W17

Description
RISHA - WI-FI/BLUETOOTH SMD CERA
Request a Quote Datasheet
Description
RISHA - WI-FI/BLUETOOTH SMD CERA
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Antennas - 5122-SZC-C-3W17CT-ND - DigiKey
Thief River Falls, MN, United States
RISHA - WI-FI/BLUETOOTH SMD CERA

RISHA - WI-FI/BLUETOOTH SMD CERA

Buy Now Datasheet
RF Antennas - 5122-SZC-C-3W17DKR-ND - DigiKey
Thief River Falls, MN, United States
RISHA - WI-FI/BLUETOOTH SMD CERA

RISHA - WI-FI/BLUETOOTH SMD CERA

Buy Now Datasheet
RF Antennas - 5122-SZC-C-3W17TR-ND - DigiKey
Thief River Falls, MN, United States
RISHA - WI-FI/BLUETOOTH SMD CERA

RISHA - WI-FI/BLUETOOTH SMD CERA

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Antennas
Product Number 5122-SZC-C-3W17CT-ND
Product Name RF Antennas
Applications Modem or Wireless Network; Bluetooth, ISM, Wi-Fi, WLAN
Unlock Full Specs
to access all available technical data

Similar Products

ANTA7000 2.4 GHz Antenna -  - Sensata Technologies
Sensata Technologies
Specs
Polarization Vertical
Primary Frequency Range 2400.0 MHz
Gain 2.14 dB
View Details
Xbeam™ A EX 2.4GHz & 5.0GHz - xbeam a ex - BARTEC
Specs
Polarization Other;

Vertical

Primary Frequency Range 2400.0 to 5800.0 MHz
Power 2 watts
View Details
RF Antennas - 2946-758-965-ND - DigiKey
Specs
Applications Cellular or PCS Terminal; Modem or Wireless Network; GSM, UMTS
Primary Frequency Range 850.0 to 2100.0 MHz
Technology Type Whip
View Details
2 suppliers
Multi-Band Antennas - 2391434 - RS Components, Ltd.
Specs
Applications Multi-band
Primary Frequency Range 2690.0 to ? MHz
Gain 4 dB
View Details