VEGA - ISM868/915 SMD CERAMIC CH
VEGA - ISM868/915 SMD CERAMIC CH
VEGA - ISM868/915 SMD CERAMIC CH
889MHz LoRa, ISM Chip RF Antenna 863MHz ~ 915MHz 1.2dBi Solder Surface Mount
| DigiKey | Quarktwin Technology Ltd. | |
|---|---|---|
| Product Category | Antennas | Antennas |
| Product Number | 5122-SZC-C-0M01CT-ND | SZC-C-0M01 |
| Product Name | RF Antennas | RF Antennas |
| Applications | LoRa, ISM | LoRa, ISM |
| Primary Frequency Range | 889.0 MHz | |
| Gain | 1.2 dB | |
| VSWR | 2.1 :1 |