Syntiant Microphones IA611

Description
Digital, PDM Microphone MEMS (Silicon) 1.71V ~ 1.98V Omnidirectional () Solder Pads
Request a Quote Datasheet
Description
Digital, PDM Microphone MEMS (Silicon) 1.71V ~ 1.98V Omnidirectional () Solder Pads
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Microphones - 6017-IA611TR-ND - DigiKey
Thief River Falls, MN, United States
Microphones
6017-IA611TR-ND
Microphones 6017-IA611TR-ND
Digital, PDM Microphone MEMS (Silicon) 1.71V ~ 1.98V Omnidirectional () Solder Pads

Digital, PDM Microphone MEMS (Silicon) 1.71V ~ 1.98V Omnidirectional () Solder Pads

Buy Now Datasheet
Microphones - 6017-IA611CT-ND - DigiKey
Thief River Falls, MN, United States
Microphones
6017-IA611CT-ND
Microphones 6017-IA611CT-ND
Digital, PDM Microphone MEMS (Silicon) 1.71V ~ 1.98V Omnidirectional () Solder Pads

Digital, PDM Microphone MEMS (Silicon) 1.71V ~ 1.98V Omnidirectional () Solder Pads

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Audio Microphones
Product Number 6017-IA611TR-ND
Product Name Microphones
Directivity Omnidirectional
Unlock Full Specs
to access all available technical data

Similar Products

Microphones - 448-IM66D130AXTMA1CT-ND - DigiKey
Infineon Technologies AG
Specs
Directivity Omnidirectional
Thickness / Height 0.1043 inch (2.65 mm)
Sensitivity 15.85 mV/Pa (109273 mV/psi)
View Details
Microphones - 287719 - RS Components, Ltd.
RS Components, Ltd.
Specs
Sensitivity 125893 mV/Pa (8.68E8 mV/psi)
Impedance 300 ohms
View Details
Wireless Systems Microphone - W3OM3 Wireless Microphone - AUDIX Corporation
Specs
Directivity Directional; Hypercardioid
Frequency Response 50 to 18000 Hz
Sensitivity 1.7 mV/Pa (11721 mV/psi)
View Details
Microphone Elements - PMOF-6050PA-36KDQ - Mallory Sonalert Products, Inc.
Mallory Sonalert Products, Inc.
Specs
Frequency Response 100 to 10000 Hz
Dynamic Range 115 dB re 20µPa
Actual Size 0.2362 inch (6 mm)
View Details
2 suppliers