SynSysCo HD Series Hybrid Dual-Helical Dry Pump HD600

Description
HD Series Pumps World Class CoO for Harsh Applications HD Series Pumps are application proven pumps providing world class energy efficiency, low CoO, and excellent reliability. HD series are a good selection for PECVD and LPCD applications involving corrosive, condensable and particulate by-products. They are very compact, quiet and have state-of-the-art network, control and feedback capabilities. Recommended Applications: Diffusion Furnaces, PECVD, a-Si / u-Si deposition, Etch, LPCVD Pumping Capacities: 120 m³/hr to 1,000 m³/hr (70-588 cfm)
Description
HD Series Pumps World Class CoO for Harsh Applications HD Series Pumps are application proven pumps providing world class energy efficiency, low CoO, and excellent reliability. HD series are a good selection for PECVD and LPCD applications involving corrosive, condensable and particulate by-products. They are very compact, quiet and have state-of-the-art network, control and feedback capabilities. Recommended Applications: Diffusion Furnaces, PECVD, a-Si / u-Si deposition, Etch, LPCVD Pumping Capacities: 120 m³/hr to 1,000 m³/hr (70-588 cfm)

Suppliers

Company
Product
Description
Supplier Links
HD Series Hybrid Dual-Helical Dry Pump - HD600 - SynSysCo
Montrose, CO, USA
HD Series Hybrid Dual-Helical Dry Pump
HD600
HD Series Hybrid Dual-Helical Dry Pump HD600
HD Series Pumps World Class CoO for Harsh Applications HD Series Pumps are application proven pumps providing world class energy efficiency, low CoO, and excellent reliability. HD series are a good selection for PECVD and LPCD applications involving corrosive, condensable and particulate by-products. They are very compact, quiet and have state-of-the-art network, control and feedback capabilities. Recommended Applications: Diffusion Furnaces, PECVD, a-Si / u-Si deposition, Etch, LPCVD Pumping Capacities: 120 m³/hr to 1,000 m³/hr (70-588 cfm)

HD Series Pumps

World Class CoO for Harsh Applications

HD Series Pumps are application proven pumps providing world class energy efficiency, low CoO, and excellent reliability. HD series are a good selection for PECVD and LPCD applications involving corrosive, condensable and particulate by-products. They are very compact, quiet and have state-of-the-art network, control and feedback capabilities.

  • Recommended Applications: Diffusion Furnaces, PECVD, a-Si / u-Si deposition, Etch, LPCVD
  • Pumping Capacities: 120 m³/hr to 1,000 m³/hr (70-588 cfm)
Supplier's Site

Technical Specifications

  SynSysCo
Product Category Vacuum Pumps and Vacuum Generators
Product Number HD600
Product Name HD Series Hybrid Dual-Helical Dry Pump
Vacuum Pump Type Mechanical
Configuration Individual Vacuum Pump
Application Industrial; Semiconductor; CVD, PVD, Etch, High Particulate, High Water Vapor Vacuum Ovens, Heat Treating, Lamination
Pumping Speed 294 CFM (500 m³/hr)
Ultimate Vacuum 5.00E-4 torr (29.9 in Hg vac)
Unlock Full Specs
to access all available technical data

Similar Products

In-Line E-Vac® Vacuum Generator -  - EXAIR
Specs
Vacuum Pump Type Venturi
Configuration Individual Vacuum Pump
Ultimate Vacuum 74.2 torr (27.0 in Hg vac)
View Details
Rotary Screw Vacuum Pump Package - ASV, BSV, CSV - Kaeser Compressors, Inc.
Specs
Vacuum Pump Type Mechanical
Application Industrial
Pumping Speed 166 to 551 CFM (282 to 937 m³/hr)
View Details
Single-Stage Liquid Ring Vacuum Pump - Dolphin LA 1157, 1507, 1807 A - Busch Vacuum Solutions
Specs
Vacuum Pump Type Mechanical
Configuration Individual Vacuum Pump
Application Chemical; Evacuation of Saturated Gases and Vapors
View Details
Vacuum Pump With Briggs Engine For Manhole Testers - 938-7168 - Petersen Products Co.
Specs
Pumping Speed 18 CFM (30.61 m³/hr)
Ultimate Vacuum 506 torr (10.0 in Hg vac)
View Details