SynSysCo AI Series Dry (Oil-Free) Vacuum Pump DVSL 501B

Description
DVSL 501B Air Cooled, Oil-Free Performance The oil-free DVSL series vacuum pumps provide increased pumping efficiency for high vapor and particle pumping load applications. The single lap scroll design of the DVSL series is simple, lower cost and has been proven with over 3 years of industrial experience. This design removes all seals, shafts and bearings from the gas path for guaranteed hydrocarbon free performance. Putting it all together, the DVSL series provides oil-free pumping for higher moisture and particle pumping applications in a proven design at an exceptional value. Applications Vacuum Forming Deaerator Vacuum Chuck Regeneration Vacuum Cooling Vacuum Drying only for water based Ceramic Industry Gas Substitution Pumping for Electron Tube Features Include: Oil-free No Seals, Bearings or Shafts in Gas Path High Vapor & Particle Pumping Capacity Single Scroll Proven Design Compact Size Air Flush
Description
DVSL 501B Air Cooled, Oil-Free Performance The oil-free DVSL series vacuum pumps provide increased pumping efficiency for high vapor and particle pumping load applications. The single lap scroll design of the DVSL series is simple, lower cost and has been proven with over 3 years of industrial experience. This design removes all seals, shafts and bearings from the gas path for guaranteed hydrocarbon free performance. Putting it all together, the DVSL series provides oil-free pumping for higher moisture and particle pumping applications in a proven design at an exceptional value. Applications Vacuum Forming Deaerator Vacuum Chuck Regeneration Vacuum Cooling Vacuum Drying only for water based Ceramic Industry Gas Substitution Pumping for Electron Tube Features Include: Oil-free No Seals, Bearings or Shafts in Gas Path High Vapor & Particle Pumping Capacity Single Scroll Proven Design Compact Size Air Flush

Suppliers

Company
Product
Description
Supplier Links
AI Series Dry (Oil-Free) Vacuum Pump - DVSL 501B - SynSysCo
Montrose, CO, USA
AI Series Dry (Oil-Free) Vacuum Pump
DVSL 501B
AI Series Dry (Oil-Free) Vacuum Pump DVSL 501B
DVSL 501B Air Cooled, Oil-Free Performance The oil-free DVSL series vacuum pumps provide increased pumping efficiency for high vapor and particle pumping load applications. The single lap scroll design of the DVSL series is simple, lower cost and has been proven with over 3 years of industrial experience. This design removes all seals, shafts and bearings from the gas path for guaranteed hydrocarbon free performance. Putting it all together, the DVSL series provides oil-free pumping for higher moisture and particle pumping applications in a proven design at an exceptional value. Applications Vacuum Forming Deaerator Vacuum Chuck Regeneration Vacuum Cooling Vacuum Drying only for water based Ceramic Industry Gas Substitution Pumping for Electron Tube Features Include: Oil-free No Seals, Bearings or Shafts in Gas Path High Vapor & Particle Pumping Capacity Single Scroll Proven Design Compact Size Air Flush

DVSL 501B

Air Cooled, Oil-Free Performance

The oil-free DVSL series vacuum pumps provide increased pumping efficiency for high vapor and particle pumping load applications.

The single lap scroll design of the DVSL series is simple, lower cost and has been proven with over 3 years of industrial experience.

This design removes all seals, shafts and bearings from the gas path for guaranteed hydrocarbon free performance.

Putting it all together, the DVSL series provides oil-free pumping for higher moisture and particle pumping applications in a proven design at an exceptional value.

Applications

  • Vacuum Forming
  • Deaerator
  • Vacuum Chuck
  • Regeneration
  • Vacuum Cooling
  • Vacuum Drying only for water based
  • Ceramic Industry
  • Gas Substitution
  • Pumping for Electron Tube

Features Include:

  • Oil-free No Seals, Bearings or Shafts in Gas Path
  • High Vapor & Particle Pumping Capacity
  • Single Scroll Proven Design
  • Compact Size
  • Air Flush
Supplier's Site

Technical Specifications

  SynSysCo
Product Category Vacuum Pumps and Vacuum Generators
Product Number DVSL 501B
Product Name AI Series Dry (Oil-Free) Vacuum Pump
Vacuum Pump Type Mechanical
Configuration Individual Vacuum Pump
Application Industrial; Scientific; Manufacturing; Vacuum Forming, Deaerator, Vacuum Chuck, Regeneration, Vacuum Cooling, Vacuum Drying only for water based, Ceramic Industry, Gas Substitution
Pumping Speed 15.2 to 18.4 CFM (25.85 to 31.29 m³/hr)
Ultimate Vacuum 0.0750 torr (29.9 in Hg vac)
Unlock Full Specs
to access all available technical data

Similar Products

IDP-7 Dry Scroll Pump -  - Agilent Technologies - Vacuum Products
Agilent Technologies - Vacuum Products
Specs
Vacuum Pump Type Mechanical
Configuration Individual Vacuum Pump
Pumping Speed 4.23 to 5.35 CFM (7.2 to 9.1 m³/hr)
View Details
Vacuum Pump With Honda Engine For Manhole Testers - 938-7088 - Petersen Products Co.
Specs
Pumping Speed 18 CFM (30.61 m³/hr)
View Details
Positive Displacement High Vacuum Blowers - HV Series - Aerzen USA Corp.
Specs
Vacuum Pump Type Mechanical
Configuration Individual Vacuum Pump
Application Industrial
View Details
VaneGard (VG) Series, Medium (M) Cone Opening Level, and 12 to 24 Inch of Mercury (inHg) Pressure Vooner Conical Port Liquid Ring Vacuum Pump - VGC-M - Vooner FloGard LLC
Specs
Vacuum Pump Type Mechanical
Application Chemical; Food; Pulp, Paper, Mining
Ultimate Vacuum 455 to 150 torr (12.0 to 24.0 in Hg vac)
View Details