SynQor, Inc. Custom Parts - Custom Parts (N - R) - PQ60033ETL30NRS-G PQ60033ETL30NRS-G

Description
Manufacturer: SynQor Worldwide Headquarters Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1208563-PQ60033ETL30 NRS-G Power Rating: 99 W Output Current: 30 A Output Voltage: 3.3 V Categories: Custom Parts Case / Package: Module Popularity: Medium Fake Threat In the Open Market: 39 pct. Supply and Demand Status: Limited RoHS: Compliant
Request a Quote
Description
Manufacturer: SynQor Worldwide Headquarters Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1208563-PQ60033ETL30 NRS-G Power Rating: 99 W Output Current: 30 A Output Voltage: 3.3 V Categories: Custom Parts Case / Package: Module Popularity: Medium Fake Threat In the Open Market: 39 pct. Supply and Demand Status: Limited RoHS: Compliant
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Custom Parts - Custom Parts (N - R) - PQ60033ETL30NRS-G - 1208563-PQ60033ETL30NRS-G - Win Source Electronics
Laguna Hills, CA, United States
Custom Parts - Custom Parts (N - R) - PQ60033ETL30NRS-G
1208563-PQ60033ETL30NRS-G
Custom Parts - Custom Parts (N - R) - PQ60033ETL30NRS-G 1208563-PQ60033ETL30NRS-G
Manufacturer: SynQor Worldwide Headquarters Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1208563-PQ60033ETL30 NRS-G Power Rating: 99 W Output Current: 30 A Output Voltage: 3.3 V Categories: Custom Parts Case / Package: Module Popularity: Medium Fake Threat In the Open Market: 39 pct. Supply and Demand Status: Limited RoHS: Compliant

Manufacturer: SynQor Worldwide Headquarters
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1208563-PQ60033ETL30NRS-G
Power Rating: 99 W
Output Current: 30 A
Output Voltage: 3.3 V
Categories: Custom Parts
Case / Package: Module
Popularity: Medium
Fake Threat In the Open Market: 39 pct.
Supply and Demand Status: Limited
RoHS: Compliant

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Uncategorized Products
Product Number 1208563-PQ60033ETL30NRS-G
Product Name Custom Parts - Custom Parts (N - R) - PQ60033ETL30NRS-G
Unlock Full Specs
to access all available technical data

Similar Products