Manufacturer: SynQor Worldwide Headquarters
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1201857-PQ60015QTA40
Power Rating: 60 W
Output Current: 40 A
Output Voltage: 1.5 V
Categories: Custom Parts
Popularity: Medium
Fake Threat In the Open Market: 72 pct.
Supply and Demand Status: Limited
RoHS: Compliant
| Win Source Electronics | |
|---|---|
| Product Category | Uncategorized Products |
| Product Number | 1201857-PQ60015QTA40PRS-G |
| Product Name | Custom Parts - Custom Parts (N - R) - PQ60015QTA40PRS-G |