SYNNEX Corporation Connector Type A Synnex 1394-96-6

Description
Connector Type A:Firewire 9 Position Bilingual Plug; Connector Type B:Firewire 6 Position Plug; Cable Length - Imperial:6ft; Cable Length - Metric:1.8m; Jacket Color:Black; Product Range:
Description
Connector Type A:Firewire 9 Position Bilingual Plug; Connector Type B:Firewire 6 Position Plug; Cable Length - Imperial:6ft; Cable Length - Metric:1.8m; Jacket Color:Black; Product Range:

Suppliers

Company
Product
Description
Supplier Links
Connector Type A Synnex - 94Y5354 - Newark, An Avnet Company
Chicago, IL, United States
Connector Type A Synnex
94Y5354
Connector Type A Synnex 94Y5354
Connector Type A:Firewire 9 Position Bilingual Plug; Connector Type B:Firewire 6 Position Plug; Cable Length - Imperial:6ft; Cable Length - Metric:1.8m; Jacket Color:Black; Product Range:

Connector Type A:Firewire 9 Position Bilingual Plug; Connector Type B:Firewire 6 Position Plug; Cable Length - Imperial:6ft; Cable Length - Metric:1.8m; Jacket Color:Black; Product Range:

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 94Y5354
Product Name Connector Type A Synnex
Cable Length 5.91 ft (18 dm)
Unlock Full Specs
to access all available technical data

Similar Products

For Truck CDP sets OBD cables - QLC16082 - QL-Custom Technology Limited
QL-Custom Technology Limited
Specs
Application Automotive
View Details
SB350 8′ 4/0 Cable Assembly - DJ00-1YABRK-EM00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
Mini-SAS - 10111837-P030001LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Cable Length 9.84 ft (30 dm)
Connector Type Cable Assembly
Rated Temperature -20 to 85 C (-4 to 185 F)
View Details
Interface Adapters & Converters - 100789 - RS Components, Ltd.
Specs
Application Computer
Connector Type D-sub, 9-Pin
Gender Male-Male
View Details