Synertron Technology, Inc. iOS Barcode Scanners X74

Description
iOS Barcode Scanner BARCODE SCANNER SPECIFICATIONS: SUPPORTED DEVICE iPhone 13 & 12/Pro INTERFACES Apple Lightning connector (MFi) USB Type-C BATTERY Li-ion, 1100 mAh NUMBER OF SCAN > 20,000 scans/charge POWER CONSUMPTION Peak 2W / Operation 1.4W, Idle 0.18W CHARGING 5V/4A BUTTONS Two scanning buttons INDICATORS Multiple color LEDs BARCODE TYPES UPC/EAN/JAN, GS1 DataBar, Code 39, Code 128, Code 32, Code 93, Codabar/NW7, Interleaved 2 of 5, Code 2 of 5, Matrix 2 of 5, MSI, Telepen, Trioptic, China PostQR Code, Micro QR Code, PDF417, MicroPDF417, GS1 Composite, Aztec Code, Data Matrix, MaxiCode, Han Xin CodePostal: Intelligent Mail Barcode, Postal-4i, Australian Post, British Post, Canadian Post, Japanese Post, Netherlands (KIX) Post, Postnet, Planet CodeOCR Option: OCR-A, OCR-B, E13B (MICR) CERTIFICATIONS Battery: IEC 62133: 2012 (Second Edition)EMC / EMI: FCC, Part 15 Subpart B ICE-003 KN32, KN35 KN61000-4-* (IEC61000-4-*)Safety : IEC 60825-1 Ed 2 (2007) OPERATION Discharge: -10~40°C / 14~103°F Charge: 0~40°C / 32~103°F COUNTRY OF ORGIN TAIWAN
Datasheet
Description
iOS Barcode Scanner BARCODE SCANNER SPECIFICATIONS: SUPPORTED DEVICE iPhone 13 & 12/Pro INTERFACES Apple Lightning connector (MFi) USB Type-C BATTERY Li-ion, 1100 mAh NUMBER OF SCAN > 20,000 scans/charge POWER CONSUMPTION Peak 2W / Operation 1.4W, Idle 0.18W CHARGING 5V/4A BUTTONS Two scanning buttons INDICATORS Multiple color LEDs BARCODE TYPES UPC/EAN/JAN, GS1 DataBar, Code 39, Code 128, Code 32, Code 93, Codabar/NW7, Interleaved 2 of 5, Code 2 of 5, Matrix 2 of 5, MSI, Telepen, Trioptic, China PostQR Code, Micro QR Code, PDF417, MicroPDF417, GS1 Composite, Aztec Code, Data Matrix, MaxiCode, Han Xin CodePostal: Intelligent Mail Barcode, Postal-4i, Australian Post, British Post, Canadian Post, Japanese Post, Netherlands (KIX) Post, Postnet, Planet CodeOCR Option: OCR-A, OCR-B, E13B (MICR) CERTIFICATIONS Battery: IEC 62133: 2012 (Second Edition)EMC / EMI: FCC, Part 15 Subpart B ICE-003 KN32, KN35 KN61000-4-* (IEC61000-4-*)Safety : IEC 60825-1 Ed 2 (2007) OPERATION Discharge: -10~40°C / 14~103°F Charge: 0~40°C / 32~103°F COUNTRY OF ORGIN TAIWAN
Datasheet

Suppliers

Company
Product
Description
Supplier Links
iOS Barcode Scanners - X74 - Synertron Technology, Inc.
Santa Fe Springs, CA, United States
iOS Barcode Scanners
X74
iOS Barcode Scanners X74
iOS Barcode Scanner BARCODE SCANNER SPECIFICATIONS: SUPPORTED DEVICE iPhone 13 & 12/Pro INTERFACES Apple Lightning connector (MFi) USB Type-C BATTERY Li-ion, 1100 mAh NUMBER OF SCAN > 20,000 scans/charge POWER CONSUMPTION Peak 2W / Operation 1.4W, Idle 0.18W CHARGING 5V/4A BUTTONS Two scanning buttons INDICATORS Multiple color LEDs BARCODE TYPES UPC/EAN/JAN, GS1 DataBar, Code 39, Code 128, Code 32, Code 93, Codabar/NW7, Interleaved 2 of 5, Code 2 of 5, Matrix 2 of 5, MSI, Telepen, Trioptic, China PostQR Code, Micro QR Code, PDF417, MicroPDF417, GS1 Composite, Aztec Code, Data Matrix, MaxiCode, Han Xin CodePostal: Intelligent Mail Barcode, Postal-4i, Australian Post, British Post, Canadian Post, Japanese Post, Netherlands (KIX) Post, Postnet, Planet CodeOCR Option: OCR-A, OCR-B, E13B (MICR) CERTIFICATIONS Battery: IEC 62133: 2012 (Second Edition)EMC / EMI: FCC, Part 15 Subpart B ICE-003 KN32, KN35 KN61000-4-* (IEC61000-4-*)Safety : IEC 60825-1 Ed 2 (2007) OPERATION Discharge: -10~40°C / 14~103°F Charge: 0~40°C / 32~103°F COUNTRY OF ORGIN TAIWAN

iOS Barcode Scanner


BARCODE SCANNER SPECIFICATIONS:

    SUPPORTED DEVICE iPhone 13 & 12/Pro
    INTERFACES Apple Lightning connector (MFi)
    USB Type-C
    BATTERY Li-ion, 1100 mAh
    NUMBER OF SCAN > 20,000 scans/charge
    POWER CONSUMPTION Peak 2W / Operation 1.4W, Idle 0.18W
    CHARGING 5V/4A
    BUTTONS Two scanning buttons
    INDICATORS Multiple color LEDs
    BARCODE TYPES UPC/EAN/JAN, GS1 DataBar, Code 39,
    Code 128, Code 32, Code 93, Codabar/NW7,
    Interleaved 2 of 5, Code 2 of 5, Matrix 2 of 5,
    MSI, Telepen, Trioptic, China PostQR Code, Micro QR Code, PDF417, MicroPDF417,
    GS1 Composite, Aztec Code, Data Matrix,
    MaxiCode, Han Xin CodePostal: Intelligent Mail Barcode, Postal-4i,
    Australian Post, British Post, Canadian Post,
    Japanese Post, Netherlands (KIX) Post, Postnet,
    Planet CodeOCR Option: OCR-A, OCR-B, E13B (MICR)
    CERTIFICATIONS Battery:
    IEC 62133: 2012 (Second Edition)EMC / EMI:
    FCC, Part 15 Subpart B
    ICE-003
    KN32, KN35
    KN61000-4-* (IEC61000-4-*)Safety:
    IEC 60825-1 Ed 2 (2007)
    OPERATION Discharge: -10~40°C / 14~103°F
    Charge: 0~40°C / 32~103°F
    COUNTRY OF ORGIN TAIWAN
Supplier's Site Datasheet

Technical Specifications

  Synertron Technology, Inc.
Product Category Barcode Scanners
Product Number X74
Product Name iOS Barcode Scanners
Bar Code Scanner Type Wand
Unlock Full Specs
to access all available technical data

Similar Products

CipherLab 1661H Antimicrobial Linear Bluetooth Scanner Kit, IP42, White, 3610H Bluetooth Transponder Micro USB Cable A1661C1KTUN04 - XBCS-1661H-LBK-C1 - Advantech
Specs
Symbologies Codabar; Code 128; Code 39; Code 93; EAN; Interleaved 2 of 5; Matrix 2 of 5; MSI/Plessey; Telepen; UPC
Features Memory
Resolution 3 to 5 mils (76.2 to 127 µm)
View Details
Bar Code Scanner Hand Held - 187495909 - Radwell International
Specs
Bar Code Scanner Type Gun
View Details