Synertron Technology, Inc. iOS Barcode Scanners X70

Description
iOS Barcode Scanner SPECIFICATIONS: SUPPORTED DEVICES iPhone 14 iPhone 13 iPhone 12/Pro iPhone SE 3rd/2nd Gen, iPhone 8/7 iPod Touch 7th/6th/5th Gen INTERFACES Apple Lightning connector (MFi) USB Type-C (Charging) BATTERY Li-ion, 1100 mAh NUMBER OF SCAN > 20,000 scans/charge POWER CONSUMPTION Peak 2W / Operation 1.4W, Idle 0.18W CHARGING 5V/2A Minimun 5V/3A Recommended BUTTONS Two scanning buttons INDICATORS Multiple color LEDs BARCODE TYPES UPC/EAN/JAN, GS1 DataBar, Code 39, Code 128, Code 32, Code 93, Codabar/NW7, Interleaved 2 of 5, Code 2 of 5, Matrix 2 of 5, MSI, Telepen, Trioptic, China Post QR Code, Micro QR Code, PDF417, MicroPDF417, GS1 Composite, Aztec Code, Data Matrix, MaxiCode, Han Xin Code Postal: Intelligent Mail Barcode, Postal-4i, Australian Post, British Post, Canadian Post, Japanese Post, Netherlands (KIX) Post, Postnet, Planet Code OCR Option: OCR-A, OCR-B, E13B (MICR) CERTIFICATIONS Battery: IEC 62133: 2012 (Second Edition) EMC / EMI: FCC, Part 15 Subpart B ICE-003 KN32, KN35 KN61000-4-* (IEC61000-4-*) Safety: IEC 60825-1 Ed 2 (2007) OPERATION Discharge: -10~40°C / 14~103°F Charge: 0~40°C / 32~103°F IP RATING IP67 (Optional) COUNTRY OF ORIGIN TAIWAN
Datasheet
Description
iOS Barcode Scanner SPECIFICATIONS: SUPPORTED DEVICES iPhone 14 iPhone 13 iPhone 12/Pro iPhone SE 3rd/2nd Gen, iPhone 8/7 iPod Touch 7th/6th/5th Gen INTERFACES Apple Lightning connector (MFi) USB Type-C (Charging) BATTERY Li-ion, 1100 mAh NUMBER OF SCAN > 20,000 scans/charge POWER CONSUMPTION Peak 2W / Operation 1.4W, Idle 0.18W CHARGING 5V/2A Minimun 5V/3A Recommended BUTTONS Two scanning buttons INDICATORS Multiple color LEDs BARCODE TYPES UPC/EAN/JAN, GS1 DataBar, Code 39, Code 128, Code 32, Code 93, Codabar/NW7, Interleaved 2 of 5, Code 2 of 5, Matrix 2 of 5, MSI, Telepen, Trioptic, China Post QR Code, Micro QR Code, PDF417, MicroPDF417, GS1 Composite, Aztec Code, Data Matrix, MaxiCode, Han Xin Code Postal: Intelligent Mail Barcode, Postal-4i, Australian Post, British Post, Canadian Post, Japanese Post, Netherlands (KIX) Post, Postnet, Planet Code OCR Option: OCR-A, OCR-B, E13B (MICR) CERTIFICATIONS Battery: IEC 62133: 2012 (Second Edition) EMC / EMI: FCC, Part 15 Subpart B ICE-003 KN32, KN35 KN61000-4-* (IEC61000-4-*) Safety: IEC 60825-1 Ed 2 (2007) OPERATION Discharge: -10~40°C / 14~103°F Charge: 0~40°C / 32~103°F IP RATING IP67 (Optional) COUNTRY OF ORIGIN TAIWAN
Datasheet

Suppliers

Company
Product
Description
Supplier Links
iOS Barcode Scanners - X70 - Synertron Technology, Inc.
Santa Fe Springs, CA, United States
iOS Barcode Scanners
X70
iOS Barcode Scanners X70
iOS Barcode Scanner SPECIFICATIONS: SUPPORTED DEVICES iPhone 14 iPhone 13 iPhone 12/Pro iPhone SE 3rd/2nd Gen, iPhone 8/7 iPod Touch 7th/6th/5th Gen INTERFACES Apple Lightning connector (MFi) USB Type-C (Charging) BATTERY Li-ion, 1100 mAh NUMBER OF SCAN > 20,000 scans/charge POWER CONSUMPTION Peak 2W / Operation 1.4W, Idle 0.18W CHARGING 5V/2A Minimun 5V/3A Recommended BUTTONS Two scanning buttons INDICATORS Multiple color LEDs BARCODE TYPES UPC/EAN/JAN, GS1 DataBar, Code 39, Code 128, Code 32, Code 93, Codabar/NW7, Interleaved 2 of 5, Code 2 of 5, Matrix 2 of 5, MSI, Telepen, Trioptic, China Post QR Code, Micro QR Code, PDF417, MicroPDF417, GS1 Composite, Aztec Code, Data Matrix, MaxiCode, Han Xin Code Postal: Intelligent Mail Barcode, Postal-4i, Australian Post, British Post, Canadian Post, Japanese Post, Netherlands (KIX) Post, Postnet, Planet Code OCR Option: OCR-A, OCR-B, E13B (MICR) CERTIFICATIONS Battery: IEC 62133: 2012 (Second Edition) EMC / EMI: FCC, Part 15 Subpart B ICE-003 KN32, KN35 KN61000-4-* (IEC61000-4-*) Safety: IEC 60825-1 Ed 2 (2007) OPERATION Discharge: -10~40°C / 14~103°F Charge: 0~40°C / 32~103°F IP RATING IP67 (Optional) COUNTRY OF ORIGIN TAIWAN

iOS Barcode Scanner


SPECIFICATIONS:

    SUPPORTED DEVICES iPhone 14 iPhone 13 iPhone 12/Pro iPhone SE 3rd/2nd Gen, iPhone 8/7 iPod Touch 7th/6th/5th Gen
    INTERFACES Apple Lightning connector (MFi)
    USB Type-C (Charging)
    BATTERY Li-ion, 1100 mAh
    NUMBER OF SCAN > 20,000 scans/charge
    POWER CONSUMPTION Peak 2W / Operation 1.4W, Idle 0.18W
    CHARGING 5V/2A Minimun
    5V/3A Recommended
    BUTTONS Two scanning buttons
    INDICATORS Multiple color LEDs
    BARCODE TYPES UPC/EAN/JAN, GS1 DataBar, Code 39,
    Code 128, Code 32, Code 93, Codabar/NW7,
    Interleaved 2 of 5, Code 2 of 5, Matrix 2 of 5,
    MSI, Telepen, Trioptic, China Post QR Code, Micro QR Code, PDF417, MicroPDF417,
    GS1 Composite, Aztec Code, Data Matrix,
    MaxiCode, Han Xin Code Postal: Intelligent Mail Barcode, Postal-4i,
    Australian Post, British Post, Canadian Post,
    Japanese Post, Netherlands (KIX) Post, Postnet,
    Planet Code OCR Option: OCR-A, OCR-B, E13B (MICR)
    CERTIFICATIONS Battery:
    IEC 62133: 2012 (Second Edition) EMC / EMI:
    FCC, Part 15 Subpart B
    ICE-003
    KN32, KN35
    KN61000-4-* (IEC61000-4-*) Safety:
    IEC 60825-1 Ed 2 (2007)
    OPERATION Discharge: -10~40°C / 14~103°F
    Charge: 0~40°C / 32~103°F
    IP RATING IP67 (Optional)
    COUNTRY OF ORIGIN TAIWAN
Supplier's Site Datasheet

Technical Specifications

  Synertron Technology, Inc.
Product Category Barcode Scanners
Product Number X70
Product Name iOS Barcode Scanners
Bar Code Scanner Type Wand
Unlock Full Specs
to access all available technical data

Similar Products

CipherLab 1661H Antimicrobial Linear Bluetooth Scanner Kit, IP42, White, 3610H Bluetooth Transponder Micro USB Cable A1661C1KTUN04 - XBCS-1661H-LBK-C1 - Advantech
Specs
Symbologies Codabar; Code 128; Code 39; Code 93; EAN; Interleaved 2 of 5; Matrix 2 of 5; MSI/Plessey; Telepen; UPC
Features Memory
Resolution 3 to 5 mils (76.2 to 127 µm)
View Details
Bar Code Scanner Hand Held - 62844027 - Radwell International
Specs
Bar Code Scanner Type Gun
View Details