Switchcraft, Inc. Circular Conn, Plug, 8Pos, Cable; Product Range Switchcraft/conxall W8A80-8SG-528

Description
CIRCULAR CONN, PLUG, 8POS, CABLE; Product Range:Mini-Con-X Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:8Contacts; Circular Contact Type:Crimp Socket; Coupling Style:Twist Lock; Contact Material:Copper Alloy RoHS Compliant: Yes
Description
CIRCULAR CONN, PLUG, 8POS, CABLE; Product Range:Mini-Con-X Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:8Contacts; Circular Contact Type:Crimp Socket; Coupling Style:Twist Lock; Contact Material:Copper Alloy RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Circular Conn, Plug, 8Pos, Cable; Product Range Switchcraft/conxall - 01AC0407 - Newark, An Avnet Company
Chicago, IL, United States
Circular Conn, Plug, 8Pos, Cable; Product Range Switchcraft/conxall
01AC0407
Circular Conn, Plug, 8Pos, Cable; Product Range Switchcraft/conxall 01AC0407
CIRCULAR CONN, PLUG, 8POS, CABLE; Product Range:Mini-Con-X Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:8Contacts; Circular Contact Type:Crimp Socket; Coupling Style:Twist Lock; Contact Material:Copper Alloy RoHS Compliant: Yes

CIRCULAR CONN, PLUG, 8POS, CABLE; Product Range:Mini-Con-X Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:8Contacts; Circular Contact Type:Crimp Socket; Coupling Style:Twist Lock; Contact Material:Copper Alloy RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 01AC0407
Product Name Circular Conn, Plug, 8Pos, Cable; Product Range Switchcraft/conxall
Connector Type Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data

Similar Products

Mrdbg02M17000-Ip67 Mrd Circular Shape Connector, 2 Pin / Box Amphenol Communications Solutions - 48AK9383 - Newark, An Avnet Company
Specs
Connector Type Circular / Cylindrical Connectors
View Details
Circular Connector Assemblies - 1920-ALBKM12-RMBR4-S0-ND - DigiKey
Specs
Connector Type Board Mount Connector; Circular / Cylindrical Connectors
Mounting Panel Mount, Through Hole
View Details
2 suppliers
Din Rail, Channel - 2946-2000-2203-ND - DigiKey
Specs
Connector Type DIN Connector
Voltage Rating 500 volts
Contact Size (AWG) 16 to 24 AWG
View Details