Switchcraft, Inc. Circular Conn, Plug, 8Pos, Cable; Product Range Switchcraft/conxall W8A80-8PG-522

Description
CIRCULAR CONN, PLUG, 8POS, CABLE; Product Range:Mini-Con-X Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:8Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Twist Lock; Contact Material:Copper Alloy RoHS Compliant: Yes
Description
CIRCULAR CONN, PLUG, 8POS, CABLE; Product Range:Mini-Con-X Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:8Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Twist Lock; Contact Material:Copper Alloy RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Circular Conn, Plug, 8Pos, Cable; Product Range Switchcraft/conxall - 01AC0404 - Newark, An Avnet Company
Chicago, IL, United States
Circular Conn, Plug, 8Pos, Cable; Product Range Switchcraft/conxall
01AC0404
Circular Conn, Plug, 8Pos, Cable; Product Range Switchcraft/conxall 01AC0404
CIRCULAR CONN, PLUG, 8POS, CABLE; Product Range:Mini-Con-X Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:8Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Twist Lock; Contact Material:Copper Alloy RoHS Compliant: Yes

CIRCULAR CONN, PLUG, 8POS, CABLE; Product Range:Mini-Con-X Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:8Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Twist Lock; Contact Material:Copper Alloy RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 01AC0404
Product Name Circular Conn, Plug, 8Pos, Cable; Product Range Switchcraft/conxall
Connector Type Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data

Similar Products

Terminal Blocks - 39.4119 - Powell Electronics, Inc.
Specs
Termination PCB
View Details
D-Sub, D-Shaped Connector Adapters - 2084-BB-9SGF-ND - DigiKey
Specs
Connector Type D-Sub Connector
Gender Female / Jack
Mounting Free Hanging (In-Line)
View Details
Din Rail, Channel - 2946-2001-1202-ND - DigiKey
Specs
Connector Type DIN Connector
Voltage Rating 800 volts
Contact Size (AWG) 14 to 22 AWG
View Details
2 suppliers