Switchcraft, Inc. Circular Conn, Plug, 10Pos, Crimp; Product Range Switchcraft/conxall W8880-10PG-P-528

Description
CIRCULAR CONN, PLUG, 10POS, CRIMP; Product Range:Mini-Con-X Insta-Click Series; Circular Connector Shell Style:Cable Mount Plug; No. of Contacts:10Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Bayonet
Description
CIRCULAR CONN, PLUG, 10POS, CRIMP; Product Range:Mini-Con-X Insta-Click Series; Circular Connector Shell Style:Cable Mount Plug; No. of Contacts:10Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Bayonet

Suppliers

Company
Product
Description
Supplier Links
Circular Conn, Plug, 10Pos, Crimp; Product Range Switchcraft/conxall - 71AJ8443 - Newark, An Avnet Company
Chicago, IL, United States
Circular Conn, Plug, 10Pos, Crimp; Product Range Switchcraft/conxall
71AJ8443
Circular Conn, Plug, 10Pos, Crimp; Product Range Switchcraft/conxall 71AJ8443
CIRCULAR CONN, PLUG, 10POS, CRIMP; Product Range:Mini-Con-X Insta-Click Series; Circular Connector Shell Style:Cable Mount Plug; No. of Contacts:10Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Bayonet

CIRCULAR CONN, PLUG, 10POS, CRIMP; Product Range:Mini-Con-X Insta-Click Series; Circular Connector Shell Style:Cable Mount Plug; No. of Contacts:10Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Bayonet

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 71AJ8443
Product Name Circular Conn, Plug, 10Pos, Crimp; Product Range Switchcraft/conxall
Connector Type Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data

Similar Products

SATA - 10022676-011LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Termination Press-Fit
View Details
5 suppliers
Wire to Board - 1920-29.010-ND - DigiKey
Specs
Connector Type Board Mount Connector
Geometry Horizontal with Board
Termination Screw - Leaf Spring, Wire Guard
View Details
Din Rail, Channel - 2946-2000-5477/1102-953-ND - DigiKey
Specs
Connector Type DIN Connector
Contact Size (AWG) 16 to 24 AWG
View Details