Switchcraft, Inc. Circular Conn, Plug, 5Pos, Crimp; Product Range Switchcraft/conxall W8380-5PG-P-513

Description
CIRCULAR CONN, PLUG, 5POS, CRIMP; Product Range:Mini-Con-X Insta-Click Series; Circular Connector Shell Style:Cable Mount Plug; No. of Contacts:5Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Bayonet; Contact Plating:Gold
Description
CIRCULAR CONN, PLUG, 5POS, CRIMP; Product Range:Mini-Con-X Insta-Click Series; Circular Connector Shell Style:Cable Mount Plug; No. of Contacts:5Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Bayonet; Contact Plating:Gold

Suppliers

Company
Product
Description
Supplier Links
Circular Conn, Plug, 5Pos, Crimp; Product Range Switchcraft/conxall - 71AJ8359 - Newark, An Avnet Company
Chicago, IL, United States
Circular Conn, Plug, 5Pos, Crimp; Product Range Switchcraft/conxall
71AJ8359
Circular Conn, Plug, 5Pos, Crimp; Product Range Switchcraft/conxall 71AJ8359
CIRCULAR CONN, PLUG, 5POS, CRIMP; Product Range:Mini-Con-X Insta-Click Series; Circular Connector Shell Style:Cable Mount Plug; No. of Contacts:5Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Bayonet; Contact Plating:Gold

CIRCULAR CONN, PLUG, 5POS, CRIMP; Product Range:Mini-Con-X Insta-Click Series; Circular Connector Shell Style:Cable Mount Plug; No. of Contacts:5Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Bayonet; Contact Plating:Gold

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 71AJ8359
Product Name Circular Conn, Plug, 5Pos, Crimp; Product Range Switchcraft/conxall
Connector Type Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data

Similar Products

BrightConnX™ Rugged MRD - MRDBG09L13000 - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Termination Solder Cup
Voltage Rating 250 volts
Current Rating 5.0 amps
View Details
4 suppliers
Connector/Terminal/Pin - 127148676 - Radwell International
Specs
Gender Male / Plug
Geometry Straight
View Details