Switchcraft, Inc. Circular Conn, Plug, 4Pos, Crimp; Product Range Switchcraft/conxall W8380-4SG-P-522

Description
CIRCULAR CONN, PLUG, 4POS, CRIMP; Product Range:Mini-Con-X Insta-Click Series; Circular Connector Shell Style:Cable Mount Plug; No. of Contacts:4Contacts; Circular Contact Type:Crimp Socket; Coupling Style:Bayonet
Description
CIRCULAR CONN, PLUG, 4POS, CRIMP; Product Range:Mini-Con-X Insta-Click Series; Circular Connector Shell Style:Cable Mount Plug; No. of Contacts:4Contacts; Circular Contact Type:Crimp Socket; Coupling Style:Bayonet

Suppliers

Company
Product
Description
Supplier Links
Circular Conn, Plug, 4Pos, Crimp; Product Range Switchcraft/conxall - 71AJ8351 - Newark, An Avnet Company
Chicago, IL, United States
Circular Conn, Plug, 4Pos, Crimp; Product Range Switchcraft/conxall
71AJ8351
Circular Conn, Plug, 4Pos, Crimp; Product Range Switchcraft/conxall 71AJ8351
CIRCULAR CONN, PLUG, 4POS, CRIMP; Product Range:Mini-Con-X Insta-Click Series; Circular Connector Shell Style:Cable Mount Plug; No. of Contacts:4Contacts; Circular Contact Type:Crimp Socket; Coupling Style:Bayonet

CIRCULAR CONN, PLUG, 4POS, CRIMP; Product Range:Mini-Con-X Insta-Click Series; Circular Connector Shell Style:Cable Mount Plug; No. of Contacts:4Contacts; Circular Contact Type:Crimp Socket; Coupling Style:Bayonet

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 71AJ8351
Product Name Circular Conn, Plug, 4Pos, Crimp; Product Range Switchcraft/conxall
Connector Type Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data

Similar Products

ARINC Size 5 Socket 50 ohm Connectors - 190703 - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector; RF and Microwave Connector
Geometry Straight
Termination Crimp
View Details
Cable entries - cable entries 1 - BARTEC
Specs
Connector Type Circular / Cylindrical Connectors
Voltage Rating 500 volts
View Details
Coaxial Adapters - NASW - kTB Solutions
Specs
Connector Type Coaxial Connector
View Details