Switchcraft, Inc. Circular Conn, Plug, 4Pos, Crimp; Product Range Switchcraft/conxall W8380-4PG-P-321

Description
CIRCULAR CONN, PLUG, 4POS, CRIMP; Product Range:Mini-Con-X Insta-Click Series; Circular Connector Shell Style:Cable Mount Plug; No. of Contacts:4Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Bayonet; Contact Plating:Gold
Description
CIRCULAR CONN, PLUG, 4POS, CRIMP; Product Range:Mini-Con-X Insta-Click Series; Circular Connector Shell Style:Cable Mount Plug; No. of Contacts:4Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Bayonet; Contact Plating:Gold

Suppliers

Company
Product
Description
Supplier Links
Circular Conn, Plug, 4Pos, Crimp; Product Range Switchcraft/conxall - 71AJ8336 - Newark, An Avnet Company
Chicago, IL, United States
Circular Conn, Plug, 4Pos, Crimp; Product Range Switchcraft/conxall
71AJ8336
Circular Conn, Plug, 4Pos, Crimp; Product Range Switchcraft/conxall 71AJ8336
CIRCULAR CONN, PLUG, 4POS, CRIMP; Product Range:Mini-Con-X Insta-Click Series; Circular Connector Shell Style:Cable Mount Plug; No. of Contacts:4Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Bayonet; Contact Plating:Gold

CIRCULAR CONN, PLUG, 4POS, CRIMP; Product Range:Mini-Con-X Insta-Click Series; Circular Connector Shell Style:Cable Mount Plug; No. of Contacts:4Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Bayonet; Contact Plating:Gold

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 71AJ8336
Product Name Circular Conn, Plug, 4Pos, Crimp; Product Range Switchcraft/conxall
Connector Type Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data