Switchcraft, Inc. Circular Conn, Plug, 2Pos, Crimp; Product Range Switchcraft/conxall W8380-2PG-P-516

Description
CIRCULAR CONN, PLUG, 2POS, CRIMP; Product Range:Mini-Con-X Insta-Click Series; Circular Connector Shell Style:Cable Mount Plug; No. of Contacts:2Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Bayonet; Contact Plating:Gold
Description
CIRCULAR CONN, PLUG, 2POS, CRIMP; Product Range:Mini-Con-X Insta-Click Series; Circular Connector Shell Style:Cable Mount Plug; No. of Contacts:2Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Bayonet; Contact Plating:Gold

Suppliers

Company
Product
Description
Supplier Links
Circular Conn, Plug, 2Pos, Crimp; Product Range Switchcraft/conxall - 71AJ8294 - Newark, An Avnet Company
Chicago, IL, United States
Circular Conn, Plug, 2Pos, Crimp; Product Range Switchcraft/conxall
71AJ8294
Circular Conn, Plug, 2Pos, Crimp; Product Range Switchcraft/conxall 71AJ8294
CIRCULAR CONN, PLUG, 2POS, CRIMP; Product Range:Mini-Con-X Insta-Click Series; Circular Connector Shell Style:Cable Mount Plug; No. of Contacts:2Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Bayonet; Contact Plating:Gold

CIRCULAR CONN, PLUG, 2POS, CRIMP; Product Range:Mini-Con-X Insta-Click Series; Circular Connector Shell Style:Cable Mount Plug; No. of Contacts:2Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Bayonet; Contact Plating:Gold

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 71AJ8294
Product Name Circular Conn, Plug, 2Pos, Crimp; Product Range Switchcraft/conxall
Connector Type Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data

Similar Products

Connector - Double Sided Mini Pogo Pins -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Voltage Rating 12 volts
Current Rating 1.0 to 60.0 amps
View Details
Interconnect Input/Output Connectors - RJ45 Jacks - Rego Electronics Inc.
Specs
Connector Type Board Mount Connector; Modular Connector and RJ Connector
Gender Female / Jack
Termination Through Hole
View Details
75 Ohm Connector, SMB Socket - 190736 - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector; RF and Microwave Connector
Gender Female / Jack
Geometry Straight
View Details
MDCX Series: High Frequency Multipin Coax Connectors -  - Molex Signal Tech Industrial Ltd.
Specs
Connector Type Coaxial Connector; Rectangular Connectors, Heavy Duty
View Details