Switchcraft, Inc. Circular Conn, Plug, 7Pos, Crimp; Product Range Switchcraft/conxall W8280-7PG-P-519

Description
CIRCULAR CONN, PLUG, 7POS, CRIMP; Product Range:Mini-Con-X Insta-Click Series; Circular Connector Shell Style:Cable Mount Plug; No. of Contacts:7Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Bayonet; Contact Plating:Gold
Description
CIRCULAR CONN, PLUG, 7POS, CRIMP; Product Range:Mini-Con-X Insta-Click Series; Circular Connector Shell Style:Cable Mount Plug; No. of Contacts:7Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Bayonet; Contact Plating:Gold

Suppliers

Company
Product
Description
Supplier Links
Circular Conn, Plug, 7Pos, Crimp; Product Range Switchcraft/conxall - 71AJ8142 - Newark, An Avnet Company
Chicago, IL, United States
Circular Conn, Plug, 7Pos, Crimp; Product Range Switchcraft/conxall
71AJ8142
Circular Conn, Plug, 7Pos, Crimp; Product Range Switchcraft/conxall 71AJ8142
CIRCULAR CONN, PLUG, 7POS, CRIMP; Product Range:Mini-Con-X Insta-Click Series; Circular Connector Shell Style:Cable Mount Plug; No. of Contacts:7Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Bayonet; Contact Plating:Gold

CIRCULAR CONN, PLUG, 7POS, CRIMP; Product Range:Mini-Con-X Insta-Click Series; Circular Connector Shell Style:Cable Mount Plug; No. of Contacts:7Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Bayonet; Contact Plating:Gold

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 71AJ8142
Product Name Circular Conn, Plug, 7Pos, Crimp; Product Range Switchcraft/conxall
Connector Type Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data

Similar Products

Terminal Blocks - 39.2110/GN - Powell Electronics, Inc.
Specs
Termination PCB
View Details
Switch-disconnector - switch disconnector - BARTEC
Specs
Connector Type Circular / Cylindrical Connectors
Voltage Rating 690 volts
Current Rating 25.0 amps
View Details
DPT02 series - Hermetic Connector -  - Daitron Co., Ltd.
Specs
Connector Type Circular / Cylindrical Connectors
Geometry Straight
View Details