Switchcraft, Inc. Circular Conn, Plug, 4Pos, Crimp; Product Range Switchcraft/conxall W8280-4SG-P-516

Description
CIRCULAR CONN, PLUG, 4POS, CRIMP; Product Range:Mini-Con-X Insta-Click Series; Circular Connector Shell Style:Cable Mount Plug; No. of Contacts:4Contacts; Circular Contact Type:Crimp Socket; Coupling Style:Bayonet
Description
CIRCULAR CONN, PLUG, 4POS, CRIMP; Product Range:Mini-Con-X Insta-Click Series; Circular Connector Shell Style:Cable Mount Plug; No. of Contacts:4Contacts; Circular Contact Type:Crimp Socket; Coupling Style:Bayonet

Suppliers

Company
Product
Description
Supplier Links
Circular Conn, Plug, 4Pos, Crimp; Product Range Switchcraft/conxall - 71AJ8086 - Newark, An Avnet Company
Chicago, IL, United States
Circular Conn, Plug, 4Pos, Crimp; Product Range Switchcraft/conxall
71AJ8086
Circular Conn, Plug, 4Pos, Crimp; Product Range Switchcraft/conxall 71AJ8086
CIRCULAR CONN, PLUG, 4POS, CRIMP; Product Range:Mini-Con-X Insta-Click Series; Circular Connector Shell Style:Cable Mount Plug; No. of Contacts:4Contacts; Circular Contact Type:Crimp Socket; Coupling Style:Bayonet

CIRCULAR CONN, PLUG, 4POS, CRIMP; Product Range:Mini-Con-X Insta-Click Series; Circular Connector Shell Style:Cable Mount Plug; No. of Contacts:4Contacts; Circular Contact Type:Crimp Socket; Coupling Style:Bayonet

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 71AJ8086
Product Name Circular Conn, Plug, 4Pos, Crimp; Product Range Switchcraft/conxall
Connector Type Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Modules (PEM) - 486-3195-ND - DigiKey
Specs
Geometry Right Angle
Mounting Free Hanging (In-Line), Right Angle
Voltage Rating 250 volts
View Details
Jacks, Plugs - 9218RED-ND - DigiKey
E-Z-HOOK, a division of Tektest, Inc.
Specs
Gender Female / Jack
Mounting Panel Mount
View Details