CIRCULAR CONN, PLUG, 3POS, CRIMP; Product Range:Mini-Con-X Insta-Click Series; Circular Connector Shell Style:Cable Mount Plug; No. of Contacts:3Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Bayonet; Contact Plating:Gold
| Newark, An Avnet Company | |
|---|---|
| Product Category | Electrical Connectors |
| Product Number | 71AJ8050 |
| Product Name | Circular Conn, Plug, 3Pos, Crimp; Product Range Switchcraft/conxall |
| Connector Type | Circular / Cylindrical Connectors |