Switchcraft, Inc. Circular Conn, Receptacle, 6Pos, Panel; Product Range Switchcraft/conxall W7C82-6SG-3ES

Description
CIRCULAR CONN, RECEPTACLE, 6POS, PANEL; Product Range:Mini-Con-X Series; Circular Connector Shell Style:Panel Mount Receptacle; No. of Contacts:6Contacts; Circular Contact Type:Solder Socket; Coupling Style:Twist Lock RoHS Compliant: Yes
Description
CIRCULAR CONN, RECEPTACLE, 6POS, PANEL; Product Range:Mini-Con-X Series; Circular Connector Shell Style:Panel Mount Receptacle; No. of Contacts:6Contacts; Circular Contact Type:Solder Socket; Coupling Style:Twist Lock RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Circular Conn, Receptacle, 6Pos, Panel; Product Range Switchcraft/conxall - 01AC0402 - Newark, An Avnet Company
Chicago, IL, United States
Circular Conn, Receptacle, 6Pos, Panel; Product Range Switchcraft/conxall
01AC0402
Circular Conn, Receptacle, 6Pos, Panel; Product Range Switchcraft/conxall 01AC0402
CIRCULAR CONN, RECEPTACLE, 6POS, PANEL; Product Range:Mini-Con-X Series; Circular Connector Shell Style:Panel Mount Receptacle; No. of Contacts:6Contacts; Circular Contact Type:Solder Socket; Coupling Style:Twist Lock RoHS Compliant: Yes

CIRCULAR CONN, RECEPTACLE, 6POS, PANEL; Product Range:Mini-Con-X Series; Circular Connector Shell Style:Panel Mount Receptacle; No. of Contacts:6Contacts; Circular Contact Type:Solder Socket; Coupling Style:Twist Lock RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 01AC0402
Product Name Circular Conn, Receptacle, 6Pos, Panel; Product Range Switchcraft/conxall
Connector Type Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data

Similar Products

Headers, Plugs and Sockets - 2084-BB-TBKT2-ND - DigiKey
Specs
Geometry Straight; 180°
Mounting Free Hanging (In-Line)
View Details
Powerpole ® 15-45 25A Right Angle PCB Contacts Tin Plated 38.6mm, Top Row - 1377G1 - Anderson Power Products
Specs
Geometry Right Angle
Current Rating 45.0 to 55.0 amps
Contact Size (AWG) 20 AWG
View Details
3 suppliers