Switchcraft, Inc. Circular Conn, Receptacle, 6Pos, Panel; Product Range Switchcraft/conxall W7C82-6PG-3ES

Description
CIRCULAR CONN, RECEPTACLE, 6POS, PANEL; Product Range:Mini-Con-X Series; Circular Connector Shell Style:Panel Mount Receptacle; No. of Contacts:6Contacts; Circular Contact Type:Solder Pin; Coupling Style:Twist Lock RoHS Compliant: Yes
Description
CIRCULAR CONN, RECEPTACLE, 6POS, PANEL; Product Range:Mini-Con-X Series; Circular Connector Shell Style:Panel Mount Receptacle; No. of Contacts:6Contacts; Circular Contact Type:Solder Pin; Coupling Style:Twist Lock RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Circular Conn, Receptacle, 6Pos, Panel; Product Range Switchcraft/conxall - 01AC0400 - Newark, An Avnet Company
Chicago, IL, United States
Circular Conn, Receptacle, 6Pos, Panel; Product Range Switchcraft/conxall
01AC0400
Circular Conn, Receptacle, 6Pos, Panel; Product Range Switchcraft/conxall 01AC0400
CIRCULAR CONN, RECEPTACLE, 6POS, PANEL; Product Range:Mini-Con-X Series; Circular Connector Shell Style:Panel Mount Receptacle; No. of Contacts:6Contacts; Circular Contact Type:Solder Pin; Coupling Style:Twist Lock RoHS Compliant: Yes

CIRCULAR CONN, RECEPTACLE, 6POS, PANEL; Product Range:Mini-Con-X Series; Circular Connector Shell Style:Panel Mount Receptacle; No. of Contacts:6Contacts; Circular Contact Type:Solder Pin; Coupling Style:Twist Lock RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 01AC0400
Product Name Circular Conn, Receptacle, 6Pos, Panel; Product Range Switchcraft/conxall
Connector Type Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data

Similar Products

10008393-Nfb23-Din Back Panel Assy / 1 Amphenol Communications Solutions - 64AC0377 - Newark, An Avnet Company
Specs
Connector Type DIN Connector
View Details
2 suppliers
Connector/Terminal/Pin - 22016646 - Radwell International
Specs
Connector Type D-Sub Connector; Gender Changer
View Details
Din Rail, Channel - 2946-2001-1208-ND - DigiKey
Specs
Connector Type DIN Connector
Contact Size (AWG) 14 to 22 AWG
View Details
2 suppliers