Switchcraft, Inc. Circular Conn, Receptacle, 8Pos, Panel; Product Range Switchcraft/conxall W7A82-8SG-3ES

Description
CIRCULAR CONN, RECEPTACLE, 8POS, PANEL; Product Range:Mini-Con-X Series; Circular Connector Shell Style:Panel Mount Receptacle; No. of Contacts:8Contacts; Circular Contact Type:Solder Socket; Coupling Style:Twist Lock RoHS Compliant: Yes
Description
CIRCULAR CONN, RECEPTACLE, 8POS, PANEL; Product Range:Mini-Con-X Series; Circular Connector Shell Style:Panel Mount Receptacle; No. of Contacts:8Contacts; Circular Contact Type:Solder Socket; Coupling Style:Twist Lock RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Circular Conn, Receptacle, 8Pos, Panel; Product Range Switchcraft/conxall - 01AC0392 - Newark, An Avnet Company
Chicago, IL, United States
Circular Conn, Receptacle, 8Pos, Panel; Product Range Switchcraft/conxall
01AC0392
Circular Conn, Receptacle, 8Pos, Panel; Product Range Switchcraft/conxall 01AC0392
CIRCULAR CONN, RECEPTACLE, 8POS, PANEL; Product Range:Mini-Con-X Series; Circular Connector Shell Style:Panel Mount Receptacle; No. of Contacts:8Contacts; Circular Contact Type:Solder Socket; Coupling Style:Twist Lock RoHS Compliant: Yes

CIRCULAR CONN, RECEPTACLE, 8POS, PANEL; Product Range:Mini-Con-X Series; Circular Connector Shell Style:Panel Mount Receptacle; No. of Contacts:8Contacts; Circular Contact Type:Solder Socket; Coupling Style:Twist Lock RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 01AC0392
Product Name Circular Conn, Receptacle, 8Pos, Panel; Product Range Switchcraft/conxall
Connector Type Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data

Similar Products

50 OHM ARINC/M39029 Connector, M39029 Size 8 Pin - 190338 - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector; Military Connector
Geometry Straight
Termination Crimp
View Details
CON01 Connector - CON01 - Laurel Electronics LLC
Laurel Electronics LLC
Specs
Connector Type D-Sub Connector
View Details