Switchcraft, Inc. Circular Conn, Receptacle, 8Pos, Panel; Product Range Switchcraft/conxall W7A81-8PG-3ES

Description
CIRCULAR CONN, RECEPTACLE, 8POS, PANEL; Product Range:Mini-Con-X Series; Circular Connector Shell Style:Panel Mount Receptacle; No. of Contacts:8Contacts; Circular Contact Type:PCB Pin; Coupling Style:Twist Lock; Contact Plating:GoldRoHS Compliant: Yes
Description
CIRCULAR CONN, RECEPTACLE, 8POS, PANEL; Product Range:Mini-Con-X Series; Circular Connector Shell Style:Panel Mount Receptacle; No. of Contacts:8Contacts; Circular Contact Type:PCB Pin; Coupling Style:Twist Lock; Contact Plating:GoldRoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Circular Conn, Receptacle, 8Pos, Panel; Product Range Switchcraft/conxall - 01AC0386 - Newark, An Avnet Company
Chicago, IL, United States
Circular Conn, Receptacle, 8Pos, Panel; Product Range Switchcraft/conxall
01AC0386
Circular Conn, Receptacle, 8Pos, Panel; Product Range Switchcraft/conxall 01AC0386
CIRCULAR CONN, RECEPTACLE, 8POS, PANEL; Product Range:Mini-Con-X Series; Circular Connector Shell Style:Panel Mount Receptacle; No. of Contacts:8Contacts; Circular Contact Type:PCB Pin; Coupling Style:Twist Lock; Contact Plating:GoldRoHS Compliant: Yes

CIRCULAR CONN, RECEPTACLE, 8POS, PANEL; Product Range:Mini-Con-X Series; Circular Connector Shell Style:Panel Mount Receptacle; No. of Contacts:8Contacts; Circular Contact Type:PCB Pin; Coupling Style:Twist Lock; Contact Plating:GoldRoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 01AC0386
Product Name Circular Conn, Receptacle, 8Pos, Panel; Product Range Switchcraft/conxall
Connector Type Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data

Similar Products

BrightConnX™ Rugged MRD - MRDBN04M17000 - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Gender Male / Plug
Termination Solder Cup
Voltage Rating 400 volts
View Details
4 suppliers
D-Sub, D-Shaped Connector Adapters - 2084-BB-31D1-28100-ND - DigiKey
Specs
Connector Type D-Sub Connector
Mounting Free Hanging (In-Line)
View Details
Din Rail, Channel - 2946-2002-3211/1000-675-ND - DigiKey
Specs
Connector Type DIN Connector
Contact Size (AWG) 12 to 22 AWG
View Details
2 suppliers