Switchcraft, Inc. Circular Conn, Receptacle, 8Pos, Panel; Product Range Switchcraft/conxall W7A80-8PG-300

Description
CIRCULAR CONN, RECEPTACLE, 8POS, PANEL; Product Range:Mini-Con-X Series; Circular Connector Shell Style:Panel Mount Receptacle; No. of Contacts:8Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Twist Lock RoHS Compliant: Yes
Description
CIRCULAR CONN, RECEPTACLE, 8POS, PANEL; Product Range:Mini-Con-X Series; Circular Connector Shell Style:Panel Mount Receptacle; No. of Contacts:8Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Twist Lock RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Circular Conn, Receptacle, 8Pos, Panel; Product Range Switchcraft/conxall - 01AC0384 - Newark, An Avnet Company
Chicago, IL, United States
Circular Conn, Receptacle, 8Pos, Panel; Product Range Switchcraft/conxall
01AC0384
Circular Conn, Receptacle, 8Pos, Panel; Product Range Switchcraft/conxall 01AC0384
CIRCULAR CONN, RECEPTACLE, 8POS, PANEL; Product Range:Mini-Con-X Series; Circular Connector Shell Style:Panel Mount Receptacle; No. of Contacts:8Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Twist Lock RoHS Compliant: Yes

CIRCULAR CONN, RECEPTACLE, 8POS, PANEL; Product Range:Mini-Con-X Series; Circular Connector Shell Style:Panel Mount Receptacle; No. of Contacts:8Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Twist Lock RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 01AC0384
Product Name Circular Conn, Receptacle, 8Pos, Panel; Product Range Switchcraft/conxall
Connector Type Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data

Similar Products

PCI Express - 10018783-13100TLF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Connector Type Card Edge Connector
Voltage Rating 300 volts
Current Rating 1.1 amps
View Details
2 suppliers
Terminal Block Wire Ferrules - 1920-1817-ND - DigiKey
Specs
Connector Type DIN Connector
View Details