Switchcraft, Inc. Circular Conn, Receptacle, 9Pos, Panel; Product Range Switchcraft/conxall W7881-9SG-3ES

Description
CIRCULAR CONN, RECEPTACLE, 9POS, PANEL; Product Range:MINI-CON-X Series; Circular Connector Shell Style:Panel Mount Receptacle; No. of Contacts:9Contacts; Circular Contact Type:PCB Socket; Coupling Style:Bayonet; Contact Plating:GoldRoHS Compliant: Yes
Description
CIRCULAR CONN, RECEPTACLE, 9POS, PANEL; Product Range:MINI-CON-X Series; Circular Connector Shell Style:Panel Mount Receptacle; No. of Contacts:9Contacts; Circular Contact Type:PCB Socket; Coupling Style:Bayonet; Contact Plating:GoldRoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Circular Conn, Receptacle, 9Pos, Panel; Product Range Switchcraft/conxall - 14AC6122 - Newark, An Avnet Company
Chicago, IL, United States
Circular Conn, Receptacle, 9Pos, Panel; Product Range Switchcraft/conxall
14AC6122
Circular Conn, Receptacle, 9Pos, Panel; Product Range Switchcraft/conxall 14AC6122
CIRCULAR CONN, RECEPTACLE, 9POS, PANEL; Product Range:MINI-CON-X Series; Circular Connector Shell Style:Panel Mount Receptacle; No. of Contacts:9Contacts; Circular Contact Type:PCB Socket; Coupling Style:Bayonet; Contact Plating:GoldRoHS Compliant: Yes

CIRCULAR CONN, RECEPTACLE, 9POS, PANEL; Product Range:MINI-CON-X Series; Circular Connector Shell Style:Panel Mount Receptacle; No. of Contacts:9Contacts; Circular Contact Type:PCB Socket; Coupling Style:Bayonet; Contact Plating:GoldRoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 14AC6122
Product Name Circular Conn, Receptacle, 9Pos, Panel; Product Range Switchcraft/conxall
Connector Type Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data

Similar Products

ARINC Size 8 Socket 75 ohm Connectors - 190932 - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector; RF and Microwave Connector
Geometry Straight
Voltage Rating 350 volts
View Details
CON01 Connector - CON01 - Laurel Electronics LLC
Laurel Electronics LLC
Specs
Connector Type D-Sub Connector
View Details