Switchcraft, Inc. Industrial Circular, Rcpt, 9Pos, Panel; Product Range Switchcraft/conxall W7880-9SG-300

Description
INDUSTRIAL CIRCULAR, RCPT, 9POS, PANEL; Product Range:MINI-CON-X Series; Circular Connector Shell Style:Panel Mount Receptacle; No. of Contacts:9Contacts; Circular Contact Type:Crimp Socket; Coupling Style:Twist Lock RoHS Compliant: Yes
Description
INDUSTRIAL CIRCULAR, RCPT, 9POS, PANEL; Product Range:MINI-CON-X Series; Circular Connector Shell Style:Panel Mount Receptacle; No. of Contacts:9Contacts; Circular Contact Type:Crimp Socket; Coupling Style:Twist Lock RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Industrial Circular, Rcpt, 9Pos, Panel; Product Range Switchcraft/conxall - 14AC6115 - Newark, An Avnet Company
Chicago, IL, United States
Industrial Circular, Rcpt, 9Pos, Panel; Product Range Switchcraft/conxall
14AC6115
Industrial Circular, Rcpt, 9Pos, Panel; Product Range Switchcraft/conxall 14AC6115
INDUSTRIAL CIRCULAR, RCPT, 9POS, PANEL; Product Range:MINI-CON-X Series; Circular Connector Shell Style:Panel Mount Receptacle; No. of Contacts:9Contacts; Circular Contact Type:Crimp Socket; Coupling Style:Twist Lock RoHS Compliant: Yes

INDUSTRIAL CIRCULAR, RCPT, 9POS, PANEL; Product Range:MINI-CON-X Series; Circular Connector Shell Style:Panel Mount Receptacle; No. of Contacts:9Contacts; Circular Contact Type:Crimp Socket; Coupling Style:Twist Lock RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 14AC6115
Product Name Industrial Circular, Rcpt, 9Pos, Panel; Product Range Switchcraft/conxall
Connector Type Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data

Similar Products

MINI DIN JACK 7 POSITIONS VERTICAL - 80203-508V7L - Rego Electronics Inc.
Specs
Connector Type Board Mount Connector; DIN Connector
Gender Female / Jack
Termination Through Hole
View Details
MIL-DTL-26500 Hermetic Connector -  - Douglas Electrical Components
Douglas Electrical Components
Specs
Connector Type Military Connector
View Details
50 Ohm SMA Connector, SMA 90° Plug - 110207 - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector; Military Connector; RF and Microwave Connector
Geometry Right Angle
Termination Crimp
View Details