Switchcraft, Inc. Industrial Circular, Plug, 9Pos, Panel; Product Range Switchcraft/conxall W7880-9PG-300

Description
INDUSTRIAL CIRCULAR, PLUG, 9POS, PANEL; Product Range:MINI-CON-X Series; Circular Connector Shell Style:Panel Mount Plug; No. of Contacts:9Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Twist Lock; Contact Material:Brass RoHS Compliant: Yes
Description
INDUSTRIAL CIRCULAR, PLUG, 9POS, PANEL; Product Range:MINI-CON-X Series; Circular Connector Shell Style:Panel Mount Plug; No. of Contacts:9Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Twist Lock; Contact Material:Brass RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Industrial Circular, Plug, 9Pos, Panel; Product Range Switchcraft/conxall - 14AC6114 - Newark, An Avnet Company
Chicago, IL, United States
Industrial Circular, Plug, 9Pos, Panel; Product Range Switchcraft/conxall
14AC6114
Industrial Circular, Plug, 9Pos, Panel; Product Range Switchcraft/conxall 14AC6114
INDUSTRIAL CIRCULAR, PLUG, 9POS, PANEL; Product Range:MINI-CON-X Series; Circular Connector Shell Style:Panel Mount Plug; No. of Contacts:9Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Twist Lock; Contact Material:Brass RoHS Compliant: Yes

INDUSTRIAL CIRCULAR, PLUG, 9POS, PANEL; Product Range:MINI-CON-X Series; Circular Connector Shell Style:Panel Mount Plug; No. of Contacts:9Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Twist Lock; Contact Material:Brass RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 14AC6114
Product Name Industrial Circular, Plug, 9Pos, Panel; Product Range Switchcraft/conxall
Connector Type Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data

Similar Products

PB+ Backplane Female Straight Press Fit Power Connector - 80317-2 - Rego Electronics Inc.
Specs
Connector Type Board Mount Connector
Gender Female / Jack
Termination Through Hole
View Details
50 Ohm BNC Connector, BNC 90° Plug - 190113 - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector; Military Connector
Geometry Right Angle
Termination Crimp
View Details
HPH Series: High Density Signal PCB Connector -  - Molex Signal Tech Industrial Ltd.
Molex Signal Tech Industrial Ltd.
Specs
Connector Type Board Mount Connector; Board to Board Connector; Military Connector
View Details